EN
  • EN
  • DE

BLM15AG221SN1J

Part No BLM15AG221SN1J
Manufacturer Murata Electronics North America
Catalog END - OF - LIFE
Description Chip EMIFIL Inductor Type BLM15A_SN Series (0402 Size)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Murata Electronics North America
Win Source Part Number 1153837-BLM15AG221SN1J
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BLM15AG221SN1J CAD Model

Description

The BLM15AG221SN1J is a ferrite bead manufactured by Murata Electronics North America. Ferrite beads are passive electronic components used to suppress high-frequency noise in electronic circuits. They are a type of filter that dissipates high-frequency energy as heat, preventing it from propagating through the circuit or radiating as electromagnetic interference (EMI).

Applications

  • Noise suppression in power lines.
  • Noise filtering in signal lines.
  • Suppression of EMI in electronic devices.
  • Decoupling of power supply rails.
  • Filtering of high-frequency noise in audio circuits.

Features

  • Compact Size: Designed for small electronic devices.
  • High Impedance: Offers high impedance at high frequencies, effectively blocking noise.
  • Low DC Resistance: Minimizes power loss and voltage drop in the circuit.
  • Wide Frequency Range: Operates effectively over a broad frequency range.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Reduced EMI: Minimizes electromagnetic interference, improving the performance of electronic devices.
  • Improved Signal Integrity: Filters out noise, resulting in cleaner and more reliable signals.
  • Enhanced Device Reliability: Protects sensitive components from high-frequency noise.
  • Simplified Circuit Design: Simplifies noise filtering, reducing the need for complex filtering circuits.
  • Compliance with Regulatory Standards: Helps meet regulatory requirements for EMI emissions.

Additional Details

The BLM15AG221SN1J has a nominal impedance of 220 ohms at 100 MHz. It is designed for surface mount technology (SMT) and comes in a small 0402 package size. The component is constructed from ferrite material, which provides high permeability and loss at high frequencies. This part is categorized as END-OF-LIFE by the manufacturer. It is typically used in various electronic devices, including mobile phones, tablets, computers, and other consumer electronics.

You May Also Be Interested in

Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess