EN
  • EN
  • DE

37400000MHZ100PF

Part No 37400000MHZ100PF
Manufacturer Murata Electronics North America
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038503-37400000MHZ100PF
Categories OEM Parts(0-9)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 37400000MHZ100PF CAD Model

Description

The 37400000MHZ100PF is a ceramic resonator manufactured by Murata Electronics North America. This component is a crucial element in electronic circuits, providing a stable and accurate frequency source for various applications. It operates at a frequency of 37.4 MHz and has a capacitance of 100pF. Ceramic resonators offer a compact and cost-effective alternative to quartz crystals in many applications.

Applications

  • Microcontroller clock circuits
  • Remote control systems
  • Wireless communication devices
  • Consumer electronics
  • Automotive electronics

Features

  • Stable frequency output
  • Compact size
  • Cost-effective
  • Wide operating temperature range
  • High reliability

Benefits

  • Provides a reliable clock signal for microcontrollers
  • Reduces the overall size and cost of electronic devices
  • Ensures stable operation over a wide range of environmental conditions
  • Increases the reliability of electronic systems
  • Simplifies circuit design

Additional Details

Murata's 37400000MHZ100PF ceramic resonator is designed for optimal performance and reliability. Its construction involves high-quality ceramic materials that ensure frequency stability and minimal drift over time. The resonator’s compact size makes it suitable for space-constrained applications. The 100pF capacitance value indicates its ability to store electrical energy, influencing its performance in resonant circuits. This component is designed to operate within a specified temperature range, ensuring stable frequency output under varying environmental conditions. The resonator is typically surface-mounted for easy integration into printed circuit boards. It is also compliant with industry standards such as RoHS, which restricts the use of hazardous substances in electronic equipment. Its inherent stability and low cost make it a popular choice for many electronic applications where precise frequency control is required, but not at the ultra-high precision levels that a crystal oscillator would provide.

The 37400000MHZ100PF ceramic resonator by Murata is a reliable and efficient component for frequency control in a wide range of electronic devices, offering a balance between performance, cost, and size.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
IBM
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess