EN
  • EN
  • DE

U12C20C

Part No U12C20C
Manufacturer Multicomp
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101754-U12C20C
Categories OEM Parts(T-Z)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U12C20C CAD Model

Description

The Multicomp U12C20C is a high-efficiency Schottky Barrier Rectifier designed for various power supply and voltage clamping applications. This device offers a combination of low forward voltage drop and fast switching speed, contributing to improved system efficiency and reduced power loss.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Freewheeling diodes in DC-DC converters
  • Reverse polarity protection
  • Blocking diodes
  • Voltage clamping applications

Features

  • High Surge Current Capability: Designed to withstand high surge currents, providing robustness against transient voltage spikes.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency in rectifier circuits.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • High Reliability: Constructed with high-quality materials and manufacturing processes for long-term reliability.
  • Compact Package: Suitable for space-constrained applications.

Benefits

  • Improved Efficiency: The low forward voltage drop reduces power dissipation, leading to higher overall system efficiency.
  • Enhanced Reliability: The high surge current capability and robust construction ensure reliable performance in demanding environments.
  • Reduced Heat Generation: Lower power dissipation translates to less heat generation, simplifying thermal management.
  • Faster Switching Speeds: Allows for efficient operation in high-frequency circuits, enabling the design of more compact and efficient power supplies.
  • Protection against Voltage Spikes: Excellent surge current handling capability protects sensitive downstream components from damage due to transient voltage spikes.

Technical Specifications

The U12C20C features a maximum repetitive peak reverse voltage of 200V and a maximum average forward rectified current of 12A. It has a low forward voltage drop and a fast reverse recovery time. It is typically available in a TO-220 package.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess