Products specifications Report Issue?

Length 12.7 mm
REACH SVHC Unknown
RoHS Compliant
Width 6.35 mm
Win Source Part Number 1095598-SPC21572
Categories Board Spacers, Standoffs
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPC21572 CAD Model

Description

The 1095598-SPC21572 by Multicomp is a board spacer and standoff that measures 12.7mm in length and 6.35mm in width. This product is RoHS compliant, and its REACH SVHC is unknown. However, its supply and demand status is currently experiencing a shortage.

You May Also Be Interested in

Bivar Inc.
ROUND SPACER NYLON 11MM
Need more? Email Us
ECAD model for 937-11MM
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 7MM / Round Standoff Threaded M3x0.5 Steel 0.276" (7.00mm)
Lowest to $0.5910
ECAD model for 9774070360R
Cinch Connectivity Solutions
HEX STANDOFF #4-40 BRASS 6.10MM
Need more? Email Us
ECAD model for 40-98443N-C
Schurter Inc.
ROUND STANDOFF M6 NYLON 51MM
Need more? Email Us
ECAD model for 9865.1200
Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 5MM / Round Standoff Threaded M2x0.4 Steel 0.197" (5.00mm)
Lowest to $0.7387
ECAD model for 9774050243R
Infineon Technologies
Need more? Email Us
ECAD model for SP381
Schurter Inc.
HEX STANDOFF M5 NYLON 22MM
Need more? Email Us
ECAD model for 9652.2100
Schurter Inc.
HEX STANDOFF M5 NYLON 25MM
Need more? Email Us
ECAD model for 9652.5200
Schurter Inc.
ROUND STANDOFF M6 NYLON 32MM
Need more? Email Us
ECAD model for 9863.2300

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention