EN
  • EN
  • DE

MPE2405S-1W

Part No MPE2405S-1W
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Dc-Dc Converter, 2 O/p, 1W Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009523-MPE2405S-1W
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPE2405S-1W CAD Model

Description

The MPE2405S-1W is a 1W isolated DC-DC converter manufactured by Multicomp. This converter is designed to provide a regulated output voltage from an unregulated DC input voltage, while also providing galvanic isolation between the input and output. This makes it suitable for applications where safety and noise reduction are critical. The compact size and wide input voltage range make it a versatile choice for various industrial and electronic applications.

Applications

  • Industrial Automation: Used to power isolated circuits in control systems and sensor interfaces.
  • Instrumentation: Employed in measurement equipment to provide isolated power for sensitive analog circuitry.
  • Medical Equipment: Suitable for powering isolated sections of medical devices to ensure patient safety.
  • Telecommunications: Used in telecom equipment to isolate power supplies for different modules.
  • Power over Ethernet (PoE): Can be used in PoE applications where isolation is required between the network and the powered device.

Features

  • 1W Output Power: Delivers a regulated 1W output power.
  • Isolated DC-DC Converter: Provides galvanic isolation between input and output.
  • Wide Input Voltage Range: Accepts a wide range of input voltages.
  • Compact Size: Small form factor for space-constrained applications.
  • Short Circuit Protection: Protects the converter and connected circuitry from damage due to short circuits.

Benefits

  • Enhanced Safety: Galvanic isolation ensures safety by preventing electrical shock hazards.
  • Reduced Noise: Isolation minimizes noise and interference, improving signal integrity.
  • Versatile Application: Wide input voltage range makes it suitable for various applications.
  • Space Saving: Compact size allows for integration into small devices and tight spaces.
  • Increased Reliability: Short circuit protection enhances the converter's robustness and lifespan.

Additional Details

The MPE2405S-1W typically accepts a 24VDC input and provides a regulated 5VDC output. The isolation voltage is typically 1000VDC or higher, depending on the specific model. The operating temperature range is generally from -40°C to +85°C. It is often available in a SIP (Single In-line Package) or DIP (Dual In-line Package) for easy PCB mounting. The converter utilizes a flyback topology to achieve isolation and voltage conversion. It's designed to meet various safety standards, such as EN60950 and UL60950. The efficiency is typically in the range of 70-80%. The converter is typically used with a filter capacitor on the input and output for optimal performance. This converter is a reliable and cost-effective solution for providing isolated power in a variety of applications.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess