EN
  • EN
  • DE

MP-LDE15-20B12

Part No MP-LDE15-20B12
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Power Supply, Ac-Dc, 12V, 1.25A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014034-MP-LDE15-20B12
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP-LDE15-20B12 CAD Model

Description

The MP-LDE15-20B12 is a DC-DC converter manufactured by Multicomp. This converter is designed to provide a regulated 12V DC output from a DC input voltage source. It's commonly used in applications where a stable 12V supply is needed from a varying or different voltage source, such as in industrial control systems, telecom equipment, and portable devices.

Applications

  • Industrial Control Systems
  • Telecom Equipment
  • Portable Electronic Devices
  • Battery-Powered Systems
  • Powering Sensors and Actuators

Features

  • Wide Input Voltage Range: Accepts a wide range of DC input voltages, providing flexibility in various applications.
  • Regulated 12V Output: Delivers a stable and regulated 12V DC output voltage, ensuring consistent performance of connected devices.
  • High Efficiency: Designed for high efficiency, minimizing power loss and heat generation.
  • Isolation: Provides isolation between the input and output, enhancing safety and preventing ground loops.
  • Overload Protection: Includes overload protection, preventing damage to the converter and connected devices in case of excessive load.
  • Short Circuit Protection: Offers short circuit protection, automatically shutting down the converter in case of a short circuit condition.

Benefits

  • Versatile Power Supply: Can be used in a variety of applications requiring a stable 12V DC supply from different voltage sources.
  • Stable Performance: Regulated output voltage ensures consistent performance of connected devices, preventing voltage fluctuations.
  • Reduced Power Loss: High efficiency minimizes power loss, reducing heat generation and improving overall system efficiency.
  • Enhanced Safety: Isolation between input and output enhances safety and prevents ground loops, protecting both the converter and connected devices.
  • Protection Against Damage: Overload and short circuit protection prevent damage to the converter and connected devices, ensuring reliable operation.

Additional Details

The MP-LDE15-20B12 typically comes in a compact, enclosed package for easy mounting. The specific input voltage range, output current, and isolation voltage ratings are specified in the Multicomp datasheet. It's crucial to refer to the datasheet for detailed specifications, application notes, and recommended operating conditions to ensure optimal performance and reliability. Proper heat sinking and ventilation may be required in certain applications to prevent overheating. The unit likely offers protections from overvoltage and undervoltage as well.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess