EN
  • EN
  • DE

MP-K7805-1000R3

Part No MP-K7805-1000R3
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Module DC-DC 1-OUT 5V 1A 5W Through Hole 3-Pin SIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992502-MP-K7805-1000R3
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP-K7805-1000R3 CAD Model

Description

The MP-K7805-1000R3 is a switching regulator, specifically a non-isolated DC-DC converter. It's designed to efficiently convert a DC input voltage to a regulated 5V DC output voltage with a maximum output current of 1A. It is often used as a direct replacement for linear regulators, offering significantly improved efficiency and reduced heat dissipation.

Applications

  • Replacing linear regulators in existing designs
  • Battery-powered devices
  • Distributed power systems
  • Industrial control systems
  • LED lighting

Features

  • High efficiency: Up to 95%
  • Wide input voltage range: 4.75V to 18V
  • Fixed output voltage: 5V
  • Output current: 1A
  • Non-isolated
  • Short-circuit protection
  • Thermal shutdown
  • Compact size

Benefits

  • Increased efficiency: The switching regulator design provides significantly higher efficiency compared to linear regulators, reducing power loss and heat generation.
  • Reduced heat dissipation: Lower heat dissipation allows for smaller heat sinks or even eliminates the need for a heat sink in some applications.
  • Longer battery life: Higher efficiency translates to longer battery life in battery-powered devices.
  • Improved reliability: Short-circuit protection and thermal shutdown protect the regulator from damage.
  • Simplified design: Drop-in replacement for linear regulators simplifies the design process.

The MP-K7805-1000R3 is an excellent choice for applications where efficiency, low heat dissipation, and compact size are important considerations. Its wide input voltage range and robust protection features make it a reliable and versatile power conversion solution. Its ability to replace linear regulators directly makes it suitable for upgrading existing designs to improve efficiency.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess