EN
  • EN
  • DE

HRS2H-S DC12V

Part No HRS2H-S DC12V
Manufacturer Multicomp
Catalog Signal Relays, Up to 2 Amps
Description Signal Relay, Hrs2 Series, Dpdt, Through Hole, 2 A, 12 Vdc Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Power 200 mW
Coil Resistance 320 Ω
Coil Type Non-Latching
Coil Voltage (DC) 12 V
Contact Current Rating 2 A
Contact Material Silver
Contact Plating Gold
Current Rating 2 A
Height 11.7 mm
Maximum Operating Temperature 70 °C
Manufacturer Package Identifier HRS2H-S-DC12V
Min Operating Temperature -40 °C
Mount PCB
Number of Contacts 2
Number of Poles 2
Power Rating 200 mW
REACH SVHC No SVHC
Release Time 4 ms
RoHS Compliant
Switching Current 2 A
Throw Configuration DPDT
Width 10.8 mm
Win Source Part Number 963905-HRS2H-S DC12V
Categories Signal Relays,Up to 2 Amps
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HRS2H-S DC12V CAD Model

Description

The Multicomp 963905-HRS2H-S DC12V is an electronic component that belongs to the category of signal relays, up to 2 amps.

  • Contact Material: silver
  • Contact Plating: gold
  • Current Rating: 2A
  • Number of Contacts: 2
  • Coil Resistance: 320Ω
  • Contact Current Rating: 2A
  • Coil Type: non-latching
  • Release Time: 4ms
  • Coil Power: 200mW
  • Height: 11.7mm
  • Number of Poles: 2
  • Power Rating: 200mW
  • Width: 10.8mm
  • Win Source Part Number: 963905-HRS2H-S DC12V

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $1.2063
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess