Products specifications Report Issue?

Coil Power 720 mW
Coil Resistance 36 Ω
Coil Voltage (DC) 5 V
Contact Current Rating 16 A
Contact Material Silver
Height 20.8 mm
Max Operating Temperature 70 °C
Min Operating Temperature -30 °C
Mount PCB
Number of Poles 1
Power Rating 720 mW
REACH SVHC No SVHC
Release Time 8 ms
RoHS Compliant
Throw Configuration SPDT
Width 29 mm
Win Source Part Number 1129945-HRM2-S DC5V
Categories Custom Parts
Manufacturer Multicomp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HRM2-S DC5V CAD Model

Description

It is a PCB mount, SPDT throw configuration relay with a coil voltage of 5 VDC.

  • Throw Configuration: SPDT
  • Mount: PCB
  • Coil Voltage: 5 VDC
  • Contact Material: Silver
  • Coil Resistance: 36 Ω
  • Contact Current Rating: 16 A
  • Release Time: 8 ms
  • Height: 20.8 mm
  • Width: 29 mm
  • RoHS Compliant: Yes
  • REACH SVHC: No

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5015, SMT, RoHS
Need more? Email Us
ECAD model for FCT1-33M22SLD
Carlo Gavazzi Inc.
ON/OFF CURRENT SENSOR / Current Sensing AC 0.5 ~ 30VAC/DC
Need more? Email Us
ECAD model for EISH200MA024
Vishay
Lowest to $3.5044
ECAD model for IHLP2020CZERR22M1A
Texas Instruments
DGTL ISO 3000VRMS 1CH 8SOIC / General Purpose Digital Isolator 3000Vrms 1 Channel 100Mbps 85kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Lowest to $24.1222
ECAD model for ISO7710FQDRQ1
Renesas Electronics America
IC Pc Clock 3.3V 48-TSSOP
Lowest to $28.8289
ECAD model for ICS9DB823BGLF
Infineon Technologies
Trans IGBT Module N-CH 600V 16A 20-Pin EasyPIM2
Lowest to $53.9689
ECAD model for FP10R06KL4
Intersil
Need more? Email Us
ECAD model for IM5600CJE
Sumitomo Electric
High Power GaAs FETs, Ku-Band, 5.5dB, 14.5 15.3GHz, 825mA
Need more? Email Us
ECAD model for FLM1415-3F
Pulse
Transformers Audio & Signal 1000BASET SMD Nonpoe 1-PORT
Need more? Email Us
ECAD model for H5019BNLT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention