Products specifications Report Issue?

Coil Power 720 mW
Coil Resistance 820 Ω
Coil Voltage (DC) 24 V
Contact Current Rating 16 A
Contact Material Silver
Height 20.8 mm
Max Operating Temperature 70 °C
Min Operating Temperature -30 °C
Mount PCB
Number of Poles 1
Power Rating 720 mW
REACH SVHC No SVHC
Release Time 8 ms
RoHS Compliant
Throw Configuration SPDT
Width 29 mm
Win Source Part Number 1157319-HRM2-S DC24V
Categories Custom Parts
Manufacturer Multicomp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HRM2-S DC24V CAD Model

Description

The Multicomp HRM2-S DC24V is a single-pole double-throw (SPDT) relay that is designed to switch high-current loads.

  • Contact Rating: 16 A
  • Coil Resistance: 820 Ω
  • Release Time: 8 ms
  • Coil Power: 720 mW
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -30 °C
  • Maximum Operating Temperature: 70 °C
  • Application: Suitable for use in various applications that require a high-current switching relay.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for IDT54AHCT273DB
Intersil
Need more? Email Us
ECAD model for IM5600CJE
California Micro Devices Corp
Need more? Email Us
ECAD model for G65SC51P4
Intel
Need more? Email Us
ECAD model for EP3SL150F1152C4NES
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 30V 1.6 A Ih Through Hole Radial, Disc
Lowest to $0.3792
ECAD model for FRU160-30F
STMicroelectronics
Need more? Email Us
ECAD model for IMS1620S55
Hitachi, Ltd
Contact for details
Need more? Email Us
ECAD model for HD10174
Texas Instruments
Need more? Email Us
ECAD model for F711O87PGF
Bosch Sensortec
Bosch Carbide Tipped Glass and Tile Bit Set 4 pc
Need more? Email Us
ECAD model for GT2000

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention