EN
  • EN
  • DE

GBU2508F

Part No GBU2508F
Manufacturer Multicomp
Catalog Custom Parts (E - I)
Description Diode Rectifier Bridge Single 25A 4-Pin SIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Forward Current 25 A
RoHS Non-Compliant
Win Source Part Number 1147092-GBU2508F
Categories Custom Parts
Manufacturer Multicomp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBU2508F CAD Model

Description

The GBU2508F is a single-phase bridge rectifier designed for converting AC voltage to DC voltage. It's commonly used in power supplies and various electronic devices to provide a stable DC voltage for powering circuits.

Applications:

  • Power Supplies
  • Battery Chargers
  • LED Lighting
  • Adapters
  • General Purpose Rectification

Features:

  • High surge current capability
  • Low forward voltage drop
  • High reliability
  • Compact size
  • GBU package

Benefits:

  • Efficient AC to DC Conversion: Provides reliable and efficient conversion of AC voltage to DC voltage.
  • Protection against voltage surges: High surge current capability protects the rectifier from damage due to voltage spikes.
  • Reduced power loss: Low forward voltage drop minimizes power dissipation and improves efficiency.
  • Long service life: High reliability ensures long-term performance in demanding applications.
  • Easy to mount: GBU package allows for easy mounting and heatsinking.

Additional Details:

The GBU2508F has a maximum repetitive peak reverse voltage (VRRM) of 800V and a maximum RMS voltage (VRMS) of 560V. It has a forward current (IF) of 25A. The surge current is typically 400A. The operating temperature range is typically -55°C to +150°C. The forward voltage drop is typically 1.0V. Detailed specifications, including electrical characteristics and thermal performance, can be found in the manufacturer's datasheet. This rectifier is commonly used in applications where a robust and reliable AC to DC conversion is required. The GBU package provides good thermal performance, which is crucial for high-current applications.

You May Also Be Interested in

Holtek
Need more? Email Us
Nichicon
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Hanrun
Lowest to $0.8712
Hitachi, Ltd
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess