EN
  • EN
  • DE

TSUM66AVJ-LF

Part No TSUM66AVJ-LF
Manufacturer MSTAR
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MSTAR
Win Source Part Number 382929-TSUM66AVJ-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSUM66AVJ-LF CAD Model

Description

The TSUM66AVJ-LF is a System-on-Chip (SoC) manufactured by MSTAR Semiconductor, primarily designed for use in LCD monitors and TVs. This chip integrates various key functionalities required for display processing, including video decoding, scaling, and image enhancement, into a single integrated circuit. This approach helps to reduce overall system complexity and cost while also improving performance and efficiency.

Applications

  • LCD Monitors
  • LCD TVs
  • Digital Signage
  • Commercial Displays
  • Industrial Control Panels

Features

  • Integrated Video Decoder: Supports a variety of video input formats, ensuring compatibility with different sources.
  • Advanced Scaling Engine: Enables scaling of input video to match the display panel's native resolution, providing optimal image quality.
  • Image Enhancement Technologies: Includes features such as dynamic contrast enhancement, noise reduction, and color management to improve the viewing experience.
  • On-Screen Display (OSD) Controller: Allows for the creation and display of user interface elements, such as menus and settings.
  • Multiple Input Interface Support: Equipped with HDMI, VGA, and other common video input interfaces.
  • Power-Saving Features: Incorporates various power management modes to minimize energy consumption and extend product lifespan.

Benefits

  • Cost Reduction: Integration of multiple functions into a single chip lowers the bill of materials and reduces manufacturing costs.
  • Superior Image Quality: Advanced image processing algorithms provide a crisp and clear viewing experience.
  • Simplified Design: High level of integration simplifies the design process, allowing for faster time-to-market.
  • Wide Compatibility: Support for multiple input interfaces ensures compatibility with a wide range of devices.
  • Energy Efficiency: Power-saving features help to reduce energy consumption and operating costs.

The TSUM66AVJ-LF typically connects to a display panel using an LVDS or similar interface. It's designed for use in mainstream LCD displays and offers a balance of performance, features, and cost-effectiveness. The chip also often includes audio processing capabilities, providing a complete solution for display applications.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Lowest to $856.6312
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess