EN
  • EN
  • DE

TSUM088QWDT3-LF-1

Part No TSUM088QWDT3-LF-1
Manufacturer MSTAR
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1245+Rohs
Reference case QFP128
Manufacturer MSTAR
Win Source Part Number 757706-TSUM088QWDT3-LF-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSUM088QWDT3-LF-1 CAD Model

Description

The TSUM088QWDT3-LF-1 is a highly integrated display controller from MSTAR Semiconductor. This chip is primarily designed for LCD and LED monitors and TVs, providing comprehensive image processing and control capabilities.

Applications:

  • LCD Monitors: Drives the display panel, handling image scaling, color processing, and timing control.
  • LED Monitors: Similar to LCD monitors, but optimized for LED backlight technology.
  • LCD TVs: Integrates various functions like video decoding, deinterlacing, and scaling for television displays.
  • Digital Signage Displays: Used in commercial displays for advertising and information dissemination.
  • Embedded Display Systems: Found in industrial equipment and other embedded systems requiring display interfaces.

Features:

  • Integrated Video Decoder: Supports various video formats, including MPEG, H.264, and others.
  • Scaler: Scales input video resolution to match the display panel resolution.
  • Deinterlacer: Converts interlaced video signals to progressive scan for improved image quality.
  • Color Processing Engine: Enhances color accuracy and vibrancy.
  • On-Screen Display (OSD) Controller: Generates menus and other on-screen information.
  • Multiple Input Interfaces: Supports HDMI, VGA, and other common video input interfaces.

Benefits:

  • Improved Image Quality: Advanced image processing algorithms deliver sharp and vibrant visuals.
  • Reduced System Cost: Integration of multiple functions reduces the need for external components.
  • Simplified Design: Streamlines the design process for display systems.
  • Enhanced Functionality: Supports a wide range of features, including video decoding, scaling, and OSD.
  • Lower Power Consumption: Optimized for energy efficiency, reducing power consumption in display applications.

Additional Details:

The TSUM088QWDT3-LF-1 typically supports a wide range of panel resolutions, including Full HD (1920x1080) and WXGA (1366x768). It often includes features like dynamic contrast ratio adjustment and backlight control. The specific supported video formats and input interfaces are detailed in the datasheet. The "LF-1" suffix likely indicates a specific package or revision; consult the datasheet for precise details. The chip communicates with the display panel through interfaces like LVDS or eDP. Firmware updates may be required to support new features or fix bugs. Proper thermal management is crucial to ensure stable operation. Memory interface for firmware and frame buffer would be present. It also supports audio processing functions.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3287 $59.9166
43+ $2.7316 $117.4588
66+ $2.6461 $174.6426
91+ $2.5606 $233.0146
117+ $2.4752 $289.5984
157+ $2.2188 $348.3516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,110 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess