EN
  • EN
  • DE

MP28114DG-3.3-LF-Z

Part No MP28114DG-3.3-LF-Z
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1125+
Reference case QFN
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 711321-MP28114DG-3.3-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP28114DG-3.3-LF-Z CAD Model

Description

The MP28114DG-3.3-LF-Z is a high-efficiency, synchronous rectified, step-down converter from MPS (Monolithic Power Systems). It’s specifically designed to provide a fixed 3.3V output voltage with high efficiency and excellent transient response. This converter is part of MPS’s portfolio of power management ICs, known for their robust performance and compact size.

Applications

  • Point-of-Load (POL) Regulators: Used in distributed power systems to provide a stable 3.3V supply for various components.
  • Embedded Systems: Employed in embedded systems requiring a precise and efficient 3.3V power rail.
  • FPGA and Microcontroller Power: Provides power for FPGAs, microcontrollers, and other digital ICs.
  • Networking Equipment: Integrated into networking devices such as routers, switches, and modems.
  • Industrial Control Systems: Utilized in industrial control systems for reliable 3.3V power.

Features

  • Fixed 3.3V Output: Provides a precise and stable 3.3V output voltage.
  • High Efficiency: Synchronous rectification ensures high efficiency and low power loss.
  • Wide Input Voltage Range: Supports a wide input voltage range for versatile application.
  • Overcurrent Protection (OCP): Includes OCP to protect the device and the load.
  • Thermal Shutdown (TSD): Features TSD to prevent damage from overheating.

Benefits

  • Stable 3.3V Power Supply: Ensures a consistent and reliable 3.3V power rail.
  • Energy Savings: High efficiency minimizes power consumption and reduces heat generation.
  • Flexible Application: Wide input voltage range accommodates various power sources.
  • Improved System Reliability: Overcurrent and thermal shutdown protection enhance system robustness.
  • Compact Footprint: Small package size enables compact power supply designs.

Additional Details

The MP28114DG-3.3-LF-Z converter is designed to handle a specific maximum output current, providing adequate power for its intended applications. The switching frequency is optimized to balance efficiency and component size. The device incorporates internal compensation to simplify the design process and minimize external components. The soft-start feature reduces inrush current during startup, preventing voltage drops and ensuring a smooth power-up sequence. Additionally, it includes undervoltage lockout (UVLO) protection to prevent operation when the input voltage is too low, protecting both the converter and the load. The MP28114DG-3.3-LF-Z is available in a compact package, ideal for space-constrained applications. It is lead-free and RoHS compliant, aligning with environmental standards. The load regulation specification ensures a stable output voltage over varying load conditions. The transient response is designed for quick recovery from load changes, maintaining voltage stability.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.5467 $85.0934
4+ $34.9099 $139.6396
6+ $33.8196 $202.9176
8+ $32.7281 $261.8248
10+ $31.6378 $316.3780
13+ $28.3645 $368.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess