EN
  • EN
  • DE

MP2270DH-LF-P

Part No MP2270DH-LF-P
Manufacturer MPS Industries, Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case MSOP10E
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 755105-MP2270DH-LF-P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP2270DH-LF-P CAD Model

Description

The MP2270DH-LF-P is a high-efficiency synchronous rectified step-down converter manufactured by MPS (Monolithic Power Systems). This converter is designed to provide a stable and regulated output voltage from a higher input voltage with high efficiency. It is commonly used in various applications, including portable devices, power supplies, and industrial equipment.

Applications

  • Portable devices
  • Power supplies
  • Industrial equipment
  • Point-of-load (POL) regulators
  • LCD monitors and TVs

Features

  • High efficiency: Synchronous rectification minimizes power loss and maximizes efficiency.
  • Wide input voltage range: Supports a wide range of input voltages for versatile applications.
  • Adjustable output voltage: Output voltage can be adjusted to meet specific requirements.
  • Overcurrent protection: Protects the converter and the load from damage due to excessive current draw.
  • Thermal shutdown: Protects the converter from overheating under high load conditions.
  • Internal soft-start: Limits inrush current during startup.

Benefits

  • Extended battery life: High efficiency minimizes power consumption and extends battery life in portable devices.
  • Stable power supply: Provides a stable and regulated output voltage for sensitive electronic circuits.
  • Protection against damage: Overcurrent protection and thermal shutdown protect the converter and the load from damage.
  • Simplified design: Internal soft-start simplifies circuit design and reduces component count.
  • Versatile application: Suitable for a wide range of applications due to its wide input voltage range and adjustable output voltage.

Technical Specifications

The MP2270DH-LF-P is a synchronous rectified step-down converter. The input voltage range is typically 4.5V to 24V. The output voltage can be adjusted using external resistors. The switching frequency is typically 500kHz. It is packaged in a SOIC-8 package. The operating temperature range is typically -40°C to +85°C. Detailed specifications including pinouts, electrical characteristics, and application circuits can be found in the manufacturer's datasheet.

The converter is designed to withstand standard reflow soldering processes. Proper PCB layout is crucial for achieving optimal performance. Bypass capacitors should be placed as close as possible to the input and output pins. The MP2270 series is a popular choice for a wide range of step-down converter applications due to its high performance and reliability.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess