EN
  • EN
  • DE

MP20046DQ-LF-Z

Part No MP20046DQ-LF-Z
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1129+
Reference case QFN
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 715397-MP20046DQ-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP20046DQ-LF-Z CAD Model

Description

The MP20046DQ-LF-Z is a high-efficiency, monolithic synchronous buck converter from MPS (Monolithic Power Systems). It's designed for a wide range of applications where a step-down voltage conversion with high efficiency and compact size is required. The device integrates power MOSFETs and a control scheme to minimize external components and simplify the design process. The LF-Z suffix indicates lead-free and RoHS compliance.

Applications:

  • Point-of-Load (POL) Converters: Providing regulated power to specific ICs and components in electronic systems.
  • Consumer Electronics: Powering devices like set-top boxes, LCD TVs, and portable media players.
  • Networking Equipment: Powering network processors, ASICs, and other critical components in routers, switches, and modems.
  • Industrial Automation: Supplying power to sensors, controllers, and other industrial equipment.
  • Automotive Applications: Powering various electronic systems in vehicles, such as infotainment and control units.

Features:

  • High Efficiency: Achieves high efficiency across a wide load range, minimizing power losses and heat generation.
  • Wide Input Voltage Range: Operates from a wide input voltage range, providing flexibility in various power supply environments.
  • Integrated Power MOSFETs: Simplifies the design and reduces the number of external components required.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors to meet specific application requirements.
  • Overcurrent Protection (OCP): Protects the device and the load from damage due to excessive current.
  • Short-Circuit Protection (SCP): Provides protection against short-circuit conditions, preventing damage to the converter.
  • Thermal Shutdown Protection: Shuts down the device when the junction temperature exceeds a safe limit, preventing thermal damage.
  • Frequency Synchronization: Can be synchronized to an external clock signal for noise-sensitive applications.
  • Compact Package: Available in a small form factor package, enabling compact designs.

Benefits:

  • Reduced System Cost: Integration of power MOSFETs and minimal external components reduces the overall system cost.
  • Improved System Reliability: Protection features such as OCP, SCP, and thermal shutdown enhance system reliability.
  • Simplified Design: Integrated design and adjustable output voltage simplify the design process.
  • High Efficiency: Reduces power consumption and heat generation, improving energy efficiency.
  • Compact Size: Enables compact designs, making it suitable for space-constrained applications.

Additional Details:

The MP20046DQ-LF-Z typically uses a current-mode control architecture to provide fast transient response and stable operation. The switching frequency is generally in the hundreds of kHz. The package is typically a QFN (Quad Flat No-Leads) package for improved thermal performance and compact size. The datasheet provides detailed specifications, application notes, and layout recommendations for optimal performance.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess