EN
  • EN
  • DE

MP1720DQ-LF-Z

Part No MP1720DQ-LF-Z
Manufacturer MPS Industries, Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1202+
Reference case QFN
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 755102-MP1720DQ-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP1720DQ-LF-Z CAD Model

Description

The MP1720DQ-LF-Z is a high-efficiency, synchronous, rectified step-down converter from MPS (Monolithic Power Systems). It's designed to deliver a stable and regulated output voltage from a higher input voltage. With integrated power MOSFETs, it minimizes external components and provides a compact and efficient power solution.

Applications

  • Point-of-load (POL) regulators
  • Distributed power systems
  • Battery-powered devices
  • Portable equipment
  • FPGA and DSP power supplies

Features

  • Wide input voltage range
  • High efficiency up to 95%
  • Integrated power MOSFETs
  • Adjustable output voltage
  • Synchronous rectification
  • Overcurrent protection (OCP)
  • Overvoltage protection (OVP)
  • Thermal shutdown
  • Small form factor (QFN package)

Benefits

  • High efficiency: Minimizes power losses and extends battery life in portable applications.
  • Compact size: Integrated MOSFETs and small QFN package reduce board space requirements.
  • Stable output voltage: Provides a consistent and reliable voltage supply for sensitive electronic components.
  • Protection against faults: Overcurrent and overvoltage protection enhance system reliability.
  • Adjustable output voltage: Allows for flexible configuration to meet different application requirements.
  • Simplified design: Integrated features minimize external components and simplify circuit design.

Additional Details

The MP1720DQ-LF-Z operates over a wide input voltage range and delivers a highly efficient output voltage. The output voltage can be adjusted using external resistors. The integrated power MOSFETs minimize conduction losses and improve overall efficiency. The synchronous rectification feature further enhances efficiency by reducing switching losses. The datasheet provides detailed information on the input voltage range, output current capabilities, and protection features. Proper PCB layout is essential to minimize noise and ensure stable operation. External components, such as input capacitors, output capacitors, and inductors, are required to complete the step-down converter circuit. The "LF" in the part number indicates that the device is lead-free and RoHS compliant.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess