EN
  • EN
  • DE

ADG202JRN-REEL7

Part No ADG202JRN-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST-NO X 4 90OHM / 4 Circuit IC Switch 1:1 90Ohm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 90Ohm
Channel-to-Channel Matching (ΔRon) 4.5Ohm
Voltage - Supply, Single (V+) 10V ~ 15V
Voltage - Supply, Dual (V±) ±10V ~ 15V
Switch Time (Ton, Toff) (Max) 300ns, 250ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Max) 2nA
Crosstalk -80dB @ 100kHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Base Product Number ADG202
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860005-ADG202JRN-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG202JRN-REEL7 CAD Model

Description

Product Overview: ADG202JRN-REEL7

The ADG202JRN-REEL7 is a high-performance analog switch from Analog Devices Inc., renowned for its reliability and precision in controlling analog signals. Designed for a multitude of applications, this component is a versatile solution for system designers looking for efficient signal routing in their electronic circuits.

Key Features

  • Low On-Resistance: The ADG202JRN-REEL7 boasts a low on-resistance which typically ranges from 35 ohms, ensuring minimal signal attenuation when the switch is closed.
  • Single Supply Operation: Operating effectively with a single power supply ranging from +10.8V to +16.5V, this analog switch simplifies power management within a design.
  • Dual SPST Configuration: It features a dual Single-Pole Single-Throw (SPST) switch configuration, providing flexibility for routing two separate signals independently.
  • Low Power Consumption: With its CMOS technology, it offers low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Fast Switching Times: The device provides fast switching times (t_ON and t_OFF) that are essential for applications requiring quick signal changes.
  • Extended Temperature Range: The ADG202JRN-REEL7 operates over an extended industrial temperature range, making it reliable in various environmental conditions.

Applications

The ADG202JRN-REEL7 is ideal for applications that require precise control of analog signals. It is widely used in:

  • Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Sample and Hold Circuits
  • Process Control Systems

Packaging and Availability

The ADG202JRN-REEL7 comes in a robust surface-mount package and is supplied in reel format, facilitating easy integration into automated manufacturing processes. Analog Devices Inc. ensures availability and support for this product, making it a dependable choice for both new designs and existing systems requiring maintenance or upgrades.

With its combination of performance, versatility, and reliability, the ADG202JRN-REEL7 is a standout component for designers who demand the best in analog signal control.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess