EN
  • EN
  • DE

MP1653GTF-Z

Part No MP1653GTF-Z
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOT563
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 715395-MP1653GTF-Z
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MP1653GTF-Z CAD Model

Description

The MP1653GTF-Z is a high-efficiency, synchronous, rectified, step-down switch-mode converter with built-in power MOSFETs. It's designed to provide a compact solution for various electronic devices requiring efficient voltage regulation.

Applications:

  • Point-of-Load (POL) Regulators: Used to provide regulated voltage to specific loads in electronic devices.
  • Portable Devices: Suitable for smartphones, tablets, and other portable electronics.
  • Power Management Modules: Used in power management circuits for various applications.
  • Solid State Drives (SSDs): Powers the internal components of SSDs.
  • Networking Equipment: Powers components in routers, switches, and other networking devices.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, reducing power loss.
  • Wide Input Voltage Range: Supports a wide input voltage range, typically from 4.5V to 24V.
  • Adjustable Output Voltage: Allows for adjusting the output voltage to meet specific application requirements.
  • Built-in Power MOSFETs: Integrates power MOSFETs, reducing external component count.
  • Over-Current Protection (OCP): Protects the device and the load from over-current conditions.
  • Short-Circuit Protection (SCP): Protects the device and the load from short-circuit conditions.
  • Over-Temperature Protection (OTP): Protects the device from overheating.
  • Compact Package: Available in a small package, suitable for space-constrained applications.

Benefits:

  • Improved Power Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Simplified Design: Reduces component count and simplifies the design process.
  • Enhanced Reliability: Provides protection features to enhance the reliability of the system.
  • Compact Solution: Offers a compact solution for space-constrained applications.
  • Versatile Application: Suitable for a wide range of applications requiring efficient voltage regulation.

Additional Details:

The MP1653GTF-Z typically operates at a high switching frequency, allowing for the use of smaller external components. The switching frequency is internally set. It utilizes a peak current mode control scheme to provide stable and fast transient response. This device is available in a small QFN (Quad Flat No-Leads) package. Careful consideration of thermal management is crucial for optimal performance, and proper PCB layout is recommended to minimize noise and interference.

You May Also Be Interested in

Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1045 $50.1600
1,025+ $0.0979 $100.3475
1,590+ $0.0946 $150.4140
2,275+ $0.0880 $200.2000
2,955+ $0.0847 $250.2885
3,690+ $0.0814 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,653 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess