EN
  • EN
  • DE

MP1254DQ-LF-Z

Part No MP1254DQ-LF-Z
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0603+
Reference case QFN
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 711300-MP1254DQ-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP1254DQ-LF-Z CAD Model

Description

The MP1254DQ-LF-Z is a high-efficiency, synchronous, rectified, step-down converter from MPS (Monolithic Power Systems). It's designed to convert a higher DC voltage to a lower DC voltage with high efficiency, making it suitable for battery-powered devices and other applications where power conservation is important.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other portable devices to efficiently convert battery voltage to the required voltage levels for various components.
  • Point-of-Load (POL) Regulators: Provides regulated voltage for specific components or sections of a circuit board.
  • Solid State Drives (SSDs): Powers the controller and memory chips in SSDs.
  • Networking Equipment: Used in routers, switches, and other networking devices to provide efficient power conversion.
  • Industrial Control Systems: Integrated into industrial control systems for powering sensors, microcontrollers, and other components.

Features:

  • Synchronous Rectification: Uses MOSFETs as synchronous rectifiers to improve efficiency compared to diode rectifiers.
  • High Efficiency: Achieves high efficiency over a wide range of load currents.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Overcurrent Protection: Protects the converter and connected devices from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the converter from overheating and causing damage.

Benefits:

  • Extended Battery Life: High efficiency extends battery life in portable devices.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, leading to cooler operation.
  • Flexible Output Voltage: Adjustable output voltage allows for use in a variety of applications.
  • Protection Against Damage: Overcurrent and thermal shutdown protection prevent damage to the converter and connected devices.
  • Improved System Reliability: Enhances overall system stability and reliability.

Additional Details:

The MP1254DQ-LF-Z operates with a specific input voltage range and provides a specific maximum output current. The switching frequency is a key parameter that affects efficiency and component size. The -LF-Z suffix indicates that the device is lead-free and comes in a specific package type. Refer to the official MPS Industries, Inc. datasheet for complete technical specifications, including the input voltage range, output voltage range, maximum output current, switching frequency, and operating temperature range. The datasheet provides detailed information on the efficiency curves, transient response, and protection features, which are critical for designing a stable and efficient power supply.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess