EN
  • EN
  • DE

U15A20

Part No U15A20
Manufacturer Mospec
Catalog Electronic Wholesale
Description FAST RECTIFIERS(15A,50-200V)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mospec
Win Source Part Number 1275226-U15A20
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U15A20 CAD Model

Description

The U15A20 is a rectifier diode manufactured by Mospec Semiconductor. It is designed for high-voltage rectification and is commonly used in power supplies and high-voltage applications.

Applications:

  • Power Supplies: Used as a rectifier diode in power supplies for converting AC voltage to DC voltage.
  • High Voltage Rectification: Employed in applications requiring high voltage rectification, such as voltage doublers and multipliers.
  • Freewheeling Diode: Can be used as a freewheeling diode in inductive circuits to protect switching components from voltage spikes.
  • General Purpose Rectification: Suitable for general purpose rectification applications where a high voltage rating is required.

Features:

  • High Voltage Capability: Designed to withstand high reverse voltages.
  • High Current Capability: Capable of handling high forward currents.
  • Fast Recovery Time: Exhibits a fast reverse recovery time, reducing switching losses.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Robust Construction: Constructed with high-quality materials for reliable performance.

Benefits:

  • Efficient Rectification: Low forward voltage drop and fast recovery time contribute to efficient rectification.
  • Reliable Operation: High voltage and current capabilities ensure reliable operation in demanding applications.
  • Protection Against Voltage Spikes: Can be used as a freewheeling diode to protect sensitive components.
  • Wide Range of Applications: Suitable for a variety of rectification applications, including power supplies and voltage multipliers.

Additional Details:

The U15A20 is typically available in a through-hole package, such as TO-220. Key specifications include peak reverse voltage (VRRM), average forward current (IF(AV)), and reverse recovery time (trr). Care should be taken to ensure proper heat sinking to prevent overheating, especially when operating at high currents. Consult the datasheet for detailed performance characteristics and application guidelines.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess