EN
  • EN
  • DE

V59C1G01808QCJ-25

Part No V59C1G01808QCJ-25
Manufacturer Mosel Vitelic, Corp
Catalog DDR
Description DDR2-800 128Mx8 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942458-V59C1G01808QCJ-25
Series *
Ultra Librarian 3D Model Ultra Librarian V59C1G01808QCJ-25 CAD Model

Description

The V59C1G01808QCJ-25 is a high-performance 1Gb DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Mosel Vitelic, Corp. This memory chip is designed for applications requiring high bandwidth and efficient memory access. It’s commonly used in graphics cards, embedded systems, and other devices that demand fast data transfer rates.

Applications:

  • Graphics Cards: Provides fast memory access for rendering and texture mapping.
  • Embedded Systems: Used in industrial control systems, networking equipment, and other embedded applications requiring high-speed memory.
  • Set-Top Boxes: Enhances the performance of media streaming and playback.
  • Digital TVs: Improves image processing and display capabilities.
  • Gaming Consoles: Provides the memory needed for game execution and graphics rendering.

Features:

  • Density: 1Gb (Gigabit)
  • Organization: 128M x 8 (128 million words by 8 bits)
  • Data Rate: DDR2-400 (400 MHz effective data rate)
  • Interface: High-speed DDR2 interface for rapid data transfer.
  • Power Consumption: Low power consumption for energy-efficient operation.
  • Package: 84-ball FBGA (Fine-pitch Ball Grid Array) for compact size and enhanced thermal performance.

Benefits:

  • High Bandwidth: DDR2 technology offers significantly higher bandwidth compared to DDR, enabling faster data access.
  • Improved Performance: Enhances application responsiveness and overall system performance.
  • Low Power: Reduces energy consumption, making it suitable for portable and energy-sensitive applications.
  • Compact Size: The FBGA package allows for a smaller footprint, making it easier to integrate into space-constrained designs.
  • Reliability: Designed for high reliability and stable operation under various operating conditions.

Additional Details:

The V59C1G01808QCJ-25 operates at a clock frequency of 200 MHz, resulting in an effective data rate of 400 MHz (DDR2-400). It supports various DDR2 features, including on-die termination (ODT) and differential clock inputs. The 84-ball FBGA package ensures excellent thermal dissipation and allows for easy mounting on PCBs. This memory chip is designed to meet the demands of high-performance applications requiring fast and reliable memory access.

You May Also Be Interested in

Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess