EN
  • EN
  • DE

V54C3128164VCI-7I

Part No V54C3128164VCI-7I
Manufacturer Mosel Vitelic, Corp
Catalog SD
Description SD 8Mx16-7 143MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945508-V54C3128164VCI-7I
Series *
Ultra Librarian 3D Model Ultra Librarian V54C3128164VCI-7I CAD Model

Description

The V54C3128164VCI-7I is a high-speed synchronous dynamic random-access memory (SDRAM) chip manufactured by Mosel Vitelic, Corp. This component is designed for applications requiring substantial memory bandwidth and capacity, making it suitable for a variety of demanding computing tasks.

Applications:

  • Graphics cards: Used as memory for storing textures and frame buffers.
  • Computer main memory: Serves as primary system memory in older desktop and laptop computers.
  • Networking equipment: Employed in routers and switches for packet buffering.
  • Embedded systems: Integrated into devices requiring significant memory capacity, such as industrial controllers and test equipment.

Features:

  • Capacity: 512Mb (32Mx16).
  • Organization: Organized as 32M x 16 bits.
  • Speed: -7I indicates a specific speed grade, typically around 143 MHz.
  • Interface: Synchronous operation, meaning data transfers are synchronized to a clock signal.
  • Power Consumption: Designed for relatively low power consumption.
  • Package: Available in a variety of packages including TSOP and FBGA.

Benefits:

  • High Bandwidth: Enables rapid data transfer for performance-critical applications.
  • Large Capacity: Provides substantial memory space for complex operations.
  • Low Latency: Synchronous operation minimizes access times.
  • Cost-Effective: Offers a balance of performance and cost for memory-intensive systems.

Additional Details:

The V54C3128164VCI-7I operates with a 3.3V power supply. It supports various SDRAM features, including burst read and write operations, auto-refresh modes, and power-down modes to conserve energy when not actively transferring data. The specific timings and refresh rates are detailed in the manufacturer's datasheet. The SDRAM utilizes a double-data-rate (DDR) architecture to achieve high bandwidths by transferring data on both the rising and falling edges of the clock signal. Its construction involves silicon-based semiconductor technology, ensuring reliability and durability under various operating conditions.

You May Also Be Interested in

Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess