EN
  • EN
  • DE

TLP3501

Part No TLP3501
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370398-TLP3501
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP3501 CAD Model

Description

The TLP3501 is an IGBT gate drive optocoupler manufactured by Toshiba Semiconductor and Storage. It is specifically designed to provide electrical isolation and drive IGBTs and power MOSFETs in a variety of applications. The device offers a high level of safety and performance in power conversion systems.

Applications

  • Industrial Inverters: Used in industrial inverters for motor control and power generation.
  • Power Supplies: Employed in power supplies for servers, telecom equipment, and industrial control systems.
  • Uninterruptible Power Supplies (UPS): Integrated in UPS systems for backup power solutions.
  • Welding Machines: Utilized in welding machines to control the welding current.
  • Renewable Energy Systems: Incorporated into solar inverters and wind turbine converters.

Features

  • High Isolation Voltage: Provides reinforced electrical isolation between the input and output circuits.
  • High Output Current: Delivers a substantial output current to drive IGBTs and power MOSFETs effectively.
  • Fast Switching Speed: Facilitates high-frequency switching of IGBTs and power MOSFETs.
  • Under Voltage Lockout (UVLO): Prevents IGBT/MOSFET turn-on during low voltage conditions.
  • Compact Package: Enables high-density mounting on circuit boards.

Benefits

  • Enhanced Safety: High isolation voltage protects control circuitry and personnel from high-voltage hazards.
  • Improved System Reliability: Prevents IGBT/MOSFET failures due to undervoltage conditions.
  • Efficient Power Conversion: High-speed switching minimizes power losses.
  • Space Saving: Compact package allows for smaller and more efficient power conversion designs.
  • Simplified Circuit Design: Integrates multiple functions into a single component, simplifying design.

Additional Details

The TLP3501 features a peak output current of typically ±2.5A. It has an isolation voltage rating of 5000 Vrms. The propagation delay time is relatively short, allowing for high-frequency operations. The integrated under-voltage lockout (UVLO) function enhances the reliability of the power system by preventing unwanted IGBT/MOSFET activations during insufficient voltage levels. The operating temperature typically spans from -40°C to +100°C. The device meets relevant industry safety standards.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Lowest to $856.6312
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess