EN
  • EN
  • DE

V53C16258HK25

Part No V53C16258HK25
Manufacturer Mosel Vitelic, Corp
Catalog HOT - SALES and EOL Components (U - Z)
Description HIGH PERFORMANCE 256K X 16 EDO PAGE MODE CMOS DYNAMIC RAM OPTIONAL SELF REFRESH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mosel Vitelic, Corp
Win Source Part Number 397300-V53C16258HK25
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V53C16258HK25 CAD Model

Description

The V53C16258HK25 is a high-speed CMOS Dynamic RAM (DRAM) manufactured by Mosel Vitelic, Corp. This DRAM is designed for applications requiring substantial memory capacity and rapid data access. It is a vital component in systems where memory bandwidth is critical for performance.

Applications

  • High-performance computing
  • Graphics processing units (GPUs)
  • Networking equipment
  • Industrial control systems
  • Digital signal processing (DSP) applications

Features

  • Capacity: Typically 16M x 8 or 8M x 16 configuration (verify datasheet for exact configuration).
  • High Speed: Access times of 25ns, enabling fast data retrieval.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Refresh Modes: Supports various refresh modes including self-refresh and hidden refresh.
  • Operating Voltage: Typically operates at 3.3V or 5V (verify datasheet).
  • Package: Available in various packages like SOJ, TSOP, and others for flexible integration.

Benefits

  • Improved System Performance: The high-speed access time significantly enhances system performance by reducing memory access latency.
  • Reduced Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered devices and energy-efficient systems.
  • Enhanced Reliability: High noise immunity ensures reliable operation in noisy environments.
  • Flexible Integration: Available in different packages for easy integration into various system designs.
  • Large Memory Capacity: Provides ample memory capacity for demanding applications.

Additional Details

The V53C16258HK25 DRAM utilizes advanced CMOS technology to achieve high performance and low power consumption. It supports various refresh modes to maintain data integrity. Its architecture is designed to provide fast data access, making it suitable for applications where memory bandwidth is critical. The specific configuration (e.g., 16M x 8) should be verified in the official datasheet. The device's operating temperature range typically spans from commercial (0°C to +70°C) to industrial (-40°C to +85°C) grades, depending on the specific variant. Proper decoupling capacitors should be used near the power supply pins to ensure stable operation. Datasheets should always be consulted for definitive electrical and timing characteristics before implementation.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $1.9623
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess