EN
  • EN
  • DE

MP86920GLV-Z

Part No MP86920GLV-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 20A 27LGA / Half Bridge Driver Buck Converters Power MOSFET 27-LGA (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Monolithic Power Systems Inc.
Series Intelli-Phase™
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge
Applications Buck Converters
Interface Analog, PWM
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) -
Current - Output / Channel 20A
Current - Peak Output 45A
Voltage - Supply 3V ~ 3.6V
Voltage - Load 4.5V ~ 16V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Bootstrap Circuit, Diode Emulation
Fault Protection Current Limiting, ESD, Over Temperature, UVLO
Mounting Type Surface Mount
Package / Case 27-PowerVFLGA
Supplier Device Package 27-LGA (4x5)
Base Product Number MP86920
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352524-MP86920GLV-Z
Ultra Librarian 3D Model Ultra Librarian MP86920GLV-Z CAD Model

Description

The MP86920GLV-Z is an integrated circuit power management solution for full half-bridge drivers from Monolithic Power Systems Inc.

  • Function: Buck Converter
  • Voltage Supply: 3V to 3.6V
  • Current Output: 20A per channel
  • Fault Protection: Current Limiting, ESD, Over Temperature, and UVLO
  • Interface: Analog and PWM
  • Voltage Load Range: 4.5V to 16V
  • Technology: Power MOSFET
  • Package Type: 27-PowerVFLGA
  • Product Status: Active
  • Series: Intelli-Phase™

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 12-V CONTACTOR DRIVER
Need more? Email Us
Microchip Technology
IC HALF BRIDGE DRIVER 28SO
Lowest to $2.9429
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Need more? Email Us
Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247
Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
Lowest to $2.6293
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
Lowest to $4.4282
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $8.0437

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7941 $50.2938
44+ $2.2926 $100.8744
68+ $2.2209 $151.0212
94+ $2.1493 $202.0342
121+ $2.0777 $251.4017
162+ $1.8627 $301.7574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess