EN
  • EN
  • DE

MP86885GQWT-Z

Part No MP86885GQWT-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description IC REG CTRLR 14V 40A TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Monolithic Power Systems Inc.
Packaging Reel
Output Configuration Half Bridge
Applications Use For General
Interface Logic
Load Type Inductive
Technology Power MOSFET
Current - Output / Channel 40A
Supply Voltage (V) 4.5V ~ 5.5V
Voltage - Load 4.5V ~ 14V
Temperature Range - Operating -40°C ~ 125°C
Features Bootstrap Circuit, Status Flag
Fault Protection Current Limiting, Over Temperature
Mounting Style SMD
Manufacturer Package 29-PowerWFQFN
Supplier Device Package 29-FC-TQFN (4x6)
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804451-MP86885GQWT-Z
Ultra Librarian 3D Model Ultra Librarian MP86885GQWT-Z CAD Model

Description

The Monolithic Power Systems Inc. MP86885GQWT-Z is a power MOSFET designed for use in general applications.

  • Current Output/Channel: 40A
  • Temperature Range: -40°C to 125°C
  • Package: 29-FC-TQFN (4x6)
  • Voltage Load Range: 4.5V to 14V
  • Output Configuration: Half Bridge
  • Load Type: Inductive
  • Fault Protection: Current Limiting, Over Temperature
  • Features: Bootstrap Circuit, Status Flag
  • Packaging: Reel
  • Manufacturer Pack Quantity: 5,000
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247
Texas Instruments
IC HALF BRIDGE DRIVER 8A 36HSSOP
Lowest to $458.9553
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $8.0437
Texas Instruments
IC HALF BRIDGE DRIVER 10A 8VSON
Lowest to $1.1980
Texas Instruments
IC HALF BRIDGE DRIVER 60A 12LSON
Lowest to $4.0180
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 8-SOICE
Lowest to $0.4692
NXP / Nexperia
Driver 28-SSOP
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1845 $58.5830
34+ $3.4335 $116.7390
53+ $3.3262 $176.2886
72+ $3.2189 $231.7608
93+ $3.1116 $289.3788
125+ $2.7897 $348.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,310 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess