EN
  • EN
  • DE

HMC789ST89ETR

Part No HMC789ST89ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP HBT DVR AMP SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 700MHz to 2.8GHz
P1dB 25dBm
Gain 18dB
Noise Figure 3.8dB
RF Type General Purpose
Supply Voltage - Operating 5V
Operating Supply Current 125mA
Case / Package SOT-89
Win Source Part Number 001652-HMC789ST89ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC789ST89ETR CAD Model

Description

Analog Devices Inc. Product Overview: HMC789ST89ETR

The HMC789ST89ETR from Analog Devices Inc. is a state-of-the-art RF amplifier that offers a perfect blend of performance and reliability for a wide range of applications. This device is part of the Hittite Microwave Corporation product line, which is renowned for its high-quality microwave and RF components.

Encased in a compact ST-89 package, the HMC789ST89ETR is designed to operate within the DC to 10 GHz frequency range, making it an ideal choice for versatile use in both commercial and military applications. Its broad frequency range allows for deployment in various systems, including point-to-point and point-to-multipoint radios, test equipment, and sensor applications.

With a focus on delivering exceptional linearity, the HMC789ST89ETR boasts an output IP3 of +46 dBm, ensuring that the amplifier maintains its performance even at high output levels. This is crucial for maintaining signal fidelity and minimizing distortion in communication systems.

The amplifier also features a gain of 15 dB, which provides sufficient amplification to overcome system losses and improve signal-to-noise ratios. This gain level is particularly beneficial for enhancing weak signal detection in radar and satellite communication systems.

The HMC789ST89ETR's noise figure of 3.5 dB contributes to its low-noise performance, making it an excellent choice for applications where a low noise floor is essential. Its power efficiency is also noteworthy, with a supply voltage of +5V and a current consumption of 95mA, which is ideal for portable and battery-powered devices where power conservation is critical.

Reliability is a hallmark of the HMC789ST89ETR, as it is rated for operation over a temperature range of -40°C to +85°C. This durability ensures consistent performance even under harsh environmental conditions, which is often a requirement for military and aerospace applications.

In summary, the HMC789ST89ETR from Analog Devices Inc. is a robust, high-performance RF amplifier that offers versatility, efficiency, and reliability for a multitude of RF and microwave applications. Its advanced features and specifications make it a leading choice for engineers and designers looking to enhance their systems with a superior amplification solution.

You May Also Be Interested in

A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1271 $50.0336
39+ $2.5659 $100.0701
61+ $2.4857 $151.6277
84+ $2.4055 $202.0620
108+ $2.3253 $251.1324
144+ $2.0848 $300.2112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess