EN
  • EN
  • DE

MP8051DQU-LF-Z

Part No MP8051DQU-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Power Management - Specialized
Description IC REG BUCK / PMIC 12-FCQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Monolithic Power Systems Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Supply 4V ~ 16V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 12-XQFN, FC
Supplier Device Package 12-FCQFN (3x3)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 5,000
Win Source Part Number 1014759-MP8051DQU-LF-Z
Ultra Librarian 3D Model Ultra Librarian MP8051DQU-LF-Z CAD Model

Description

The 1014759-MP8051DQU-LF-Z from Monolithic Power Systems Inc. is an integrated circuit (IC) designed for power management specialized in various applications.

  • Standard Package: 5,000
  • Packaging: Tape and Reel (TR)
  • Mounting Type: Surface-Mount Device (SMD)
  • Voltage Supply: 4V to 16V
  • Operating Temperature: -40°C to 125°C
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess