EN
  • EN
  • DE

MP2953BGU-0000-P

Part No MP2953BGU-0000-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR VR12.5 1OUT 40QFN / series Controller, Intel VR12.5 Voltage Regulator IC 1 Output 40-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Monolithic Power Systems Inc.
Package Tape & Reel (TR)
Applications Controller, Intel VR12.5
Voltage - Input 4.75V ~ 5.25V
Number of Outputs 1
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (5x5)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1589-1150-1,1589-1150-6,1589-1150-2
Standard Package 500
Win Source Part Number 972016-MP2953BGU-0000-P
Ultra Librarian 3D Model Ultra Librarian MP2953BGU-0000-P CAD Model

Description

The MP2953BGU-0000-P is an integrated circuit (IC) from Monolithic Power Systems Inc.

  • Function: voltage regulator
  • Applications: controller and Intel VR12.5
  • Voltage Input: 4.75V to 5.25V
  • Number of Outputs: 1
  • Package Type: tape & reel
  • Package/Case: 40-VFQFN exposed pad
  • Supplier Device Package: 40-QFN (5x5)
  • MSL Level: 2 (1 Year)
  • REACH: unaffected
  • HTSUS Code: 8542.39.0001
  • Alternative Part Numbers: 1589-1150-1, 1589-1150-6, and 1589-1150-2

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess