EN
  • EN
  • DE

HF900GPR

Part No HF900GPR
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology 300kHz 8-PDIP-7EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Monolithic Power Systems Inc.
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 900V
Topology Flyback
Voltage - Supply (Vcc/Vdd) 10.1V ~ 24.5V
Frequency - Switching 300kHz
Power (Watts) 1.45 W
Fault Protection Over Temperature, Over Voltage, Short Circuit
Control Features Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 8-DIP (0.300", 7.62mm), 7 Leads, Exposed Pad
Supplier Device Package 8-PDIP-7EP
Mounting Through Hole
Base Product Number HF900
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1589-1831,HF900GPR-ND
Standard Package 50
Win Source Part Number 1320790-HF900GPR
Ultra Librarian 3D Model Ultra Librarian HF900GPR CAD Model

Description

The HF900GPR is an integrated circuit manufactured by Monolithic Power Systems Inc.

  • Website: Win Source
  • Part Number: 1320790
  • Packaging: tube
  • Standard Package: 50
  • Mounting: through-hole
  • Power: 1.45 W
  • Output Isolation: isolated
  • Internal Switches: no
  • Voltage Breakdown: 900V
  • Topology: flyback
  • Duty Cycle: -
  • Switching Frequency: 300kHz
  • Fault Protection: over-temperature, over-voltage, and short circuit
  • Control Feature: soft start
  • Supplier Device Package: 8-PDIP-7EP
  • Operating Temperature: -40°C ~ 125°C (TJ)
  • Case/Package: 8-DIP (0.300", 7.62mm), 7 leads, exposed pad

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2624 $58.8224
63+ $1.8563 $116.9469
97+ $1.7983 $174.4351
133+ $1.7403 $231.4599
172+ $1.6823 $289.3556
230+ $1.5082 $346.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,030 pieces
MOQ: 26 pcs
Order Increment : 0 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess