EN
  • EN
  • DE

F15S26G2-1204

Part No F15S26G2-1204
Manufacturer Molex, LLC
Catalog OEM Parts (F - I)
Description Fct Dsub Str Pc Rcpt 15 Pn W/
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058235-F15S26G2-1204
Categories OEM Parts(F-I)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F15S26G2-1204 CAD Model

Description

The Molex F15S26G2-1204 is a high-performance connector designed for demanding industrial applications. It belongs to a series of robust connectors engineered for secure and reliable signal and power transmission in harsh environments. This particular connector is characterized by its rugged construction, resistance to vibration and shock, and ability to withstand extreme temperatures. The F15S26G2-1204 is commonly used in industrial automation, robotics, and transportation equipment, where reliability and durability are critical. Its design incorporates features that ensure secure mating and prevent accidental disconnection, even under strenuous conditions. The connector is built to meet industry standards for environmental protection and safety.

Applications:

  • Industrial Automation Equipment
  • Robotics Systems
  • Transportation Equipment (Automotive, Aerospace)
  • Heavy Machinery
  • Outdoor Communication Systems

Features:

  • Rugged Construction for harsh environments
  • Vibration and Shock Resistance
  • Wide Operating Temperature Range
  • Secure Mating Mechanism
  • Environmental Protection (IP Rating)

Benefits:

  • Reliable Connection: Secure mating prevents accidental disconnections.
  • Long Service Life: Durable materials withstand harsh conditions.
  • Reduced Downtime: Robust construction minimizes failures.
  • Easy Installation: User-friendly design simplifies integration.
  • Improved System Performance: Reliable signal transmission ensures accurate control.

Additional Details:

The Molex F15S26G2-1204 connector typically features a metal housing for enhanced durability and shielding. The contacts are made from high-quality materials to ensure reliable electrical performance over a wide range of operating conditions. The connector is available in various configurations, including cable-to-cable, cable-to-board, and board-to-board options. Its design incorporates features that provide excellent strain relief and protect the connections from environmental factors. The F15S26G2-1204 is tested to meet industry standards for vibration, shock, and temperature cycling. It is an essential component for ensuring reliable communication in demanding industrial applications. The connector's robust construction and secure mating mechanism make it a suitable choice for applications where reliability is paramount. Molex provides comprehensive documentation and support for the F15S26G2-1204, ensuring that it can be easily integrated into a wide range of systems.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess