Products specifications Report Issue?

Reference Date Code 0606+
Reference case SOP-8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 754531-M24C004-WMN6TP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M24C004-WMN6TP CAD Model

Description

The M24C004-WMN6TP is a 4 Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, which is renowned for its robust design and reliability in various data storage and memory applications. This particular EEPROM model utilizes the I²C interface, allowing for easy integration into a wide range of electronic systems.

Key Features

  • Memory Size: 4 Kbits of EEPROM memory, organized as 512 x 8 bits, suitable for storing non-volatile data that must be preserved during power loss.
  • Interface: Two-wire I²C serial interface supports 400 kHz protocol, providing a simple and efficient method for data communication.
  • Write Cycle Time: Fast write cycle time of 5 ms max, enabling quick data updates and minimizing downtime for write operations.
  • Write Endurance: High write endurance of 1 million write cycles, ensuring a long lifespan even with frequent data changes.
  • Data Retention: Guaranteed data retention of 40 years, offering a reliable solution for long-term data storage requirements.
  • Operating Voltage Range: Wide supply voltage range from 2.5 V to 5.5 V, making it compatible with various logic levels and system power supplies.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, allowing for operation in harsh environments.
  • Package: Available in a compact SO8N package, which is suitable for space-constrained applications.

Applications

The M24C004-WMN6TP EEPROM is ideal for a variety of applications where reliable and durable non-volatile memory storage is crucial. It is commonly used in:

  • Automotive systems
  • Personal computers and servers
  • Consumer electronics
  • Industrial and medical equipment
  • Telecommunication systems

With its combination of durability, reliability, and ease of integration, the M24C004-WMN6TP from STMicroelectronics represents a trusted choice for designers and engineers looking to incorporate a small-format EEPROM into their electronic designs.

You May Also Be Interested in

Stanson Technology
STN6303 is the dual N-Channel enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Lowest to $0.1243
ECAD model for STN6303
UTC
2.3A, 20V P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for UT2301ZL-AE3-R
Cree Inc.
XLamp XT-E High-Voltage White LEDs | LED XLAMP COOL WHITE 5000K 2SMD
Lowest to $16.1493
ECAD model for XTEHVW-Q0-0000-00000LDE3
STMicroelectronics
High-density performance line ARM-based 32-bit MCU with 256 to 512KB Flash, USB, CAN, 11 timers, 3 ADCs, 13 communication interfaces
Lowest to $8.4428
ECAD model for STM32F103RCT7
Panasonic
2-pole 5 mm Surface Mount Relay, JIS C0806 compliant Measurement equipment | RELAY TELECOM DPDT 1A 3VDC
Lowest to $1.7603
ECAD model for TQ2-L2-3V
ON Semiconductor
PHOTOTRANSISTOR OPTOISOLATOR | OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.2801
ECAD model for TIL111
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1016
Honeywell
Hall Effect Sensor 10mA 3.3V/5V 3-Pin SOT-23 T/R / INDUSTRIAL APPLICATIONS | SENSOR HALL EFFECT ANALOG SOT23
Lowest to $0.2762
ECAD model for SS39ET
ON Semiconductor
Surface Mount Ultrafast Power Rectifiers | DIODE GEN PURP 150V 1A SMB
Need more? Email Us
ECAD model for SURS8115T3G

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention