EN
  • EN
  • DE

87833-0431

Part No 87833-0431
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 2.00mm (.079) Pitch Milli-Grid™ Header, Right Angle, Shrouded, Lead-free, 4 Circuits, 0.38μm (15μ) Gold (Au) Plating, without PCB Locator, with Locking Window
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1134067-87833-0431
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 87833-0431 CAD Model

Description

The Molex 87833-0431 is a Milli-Grid Connector Housing, designed for creating high-density wire-to-board connections. As part of the Milli-Grid series, this housing offers a compact size and reliable performance, making it suitable for applications where space is limited and dependable connections are crucial. The design facilitates easy assembly and secure mating, ensuring optimal electrical performance.

Applications:

  • Computing and Server Systems
  • Networking Devices (e.g., routers, switches)
  • Industrial Automation
  • Medical Equipment
  • Automotive Systems
  • Telecommunications Infrastructure
  • Consumer Electronics (e.g., printers, scanners)

Features:

  • 2.00mm Pitch: Enables high-density connections in a small form factor.
  • Single Row, 4 Circuits: Provides a compact solution for applications with moderate connection requirements.
  • Positive Lock: Ensures a secure and reliable connection, preventing accidental disconnections.
  • Polarization: Prevents incorrect mating, ensuring proper alignment and connection.
  • High-Temperature Material: Constructed from materials that can withstand reflow soldering processes.
  • RoHS Compliant: Adheres to environmental standards restricting the use of hazardous substances.

Benefits:

  • High Density: Allows for a large number of connections in a small space, which is crucial for miniaturized devices.
  • Reliable Connection: The positive lock feature guarantees a secure connection, even in environments with vibration.
  • Automated Assembly: Designed for automated pick-and-place assembly, reducing manufacturing time and costs.
  • Prevents Errors: Polarization features prevent mismating, protecting against potential damage to the equipment.
  • Durable Performance: High-quality materials ensure long-term reliability and consistent performance.

Additional Details:

The 87833-0431 housing is specifically designed to be used with compatible crimp terminals from the Molex Milli-Grid series. These terminals are engineered to provide a stable and effective electrical connection with the wires. The housing material is typically a high-temperature thermoplastic, which can withstand the high temperatures encountered during reflow soldering processes. It is essential to ensure proper alignment and mating with the corresponding header for optimal functionality.

This connector housing facilitates streamlined and cost-effective manufacturing processes. Its compact dimensions and reliable performance make it a popular choice in industries where high-density and dependable connections are essential. The positive lock mechanism ensures that the connection remains secure, even under mechanical stress or vibrations.

The Molex 87833-0431 Milli-Grid Connector Housing provides a high-density, reliable solution for wire-to-board connections, making it well-suited for a variety of applications requiring compact and secure interconnects.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 6POS 2.54MM / Connector Header Through Hole, Right Angle 6 position 0.100" (2.54mm)
Lowest to $2.1945
Panasonic
CONN SOCKET 50POS SMD GOLD / 50 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Lowest to $1.5802
TE Connectivity
CONN HEADER R/A 4POS 6.35MM / Connector Header Through Hole, Right Angle 4 position 0.250" (6.35mm)
Lowest to $1.5166
TE Connectivity
CONN HEADER SMD 3POS 3MM / Connector Header Surface Mount 3 position 0.118" (3.00mm)
Need more? Email Us
Molex, LLC
CONN PLUG 64POS SMD GOLD / 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $41.5223
Molex, LLC
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Lowest to $8.9732
TE Connectivity
CONN HEADER SMD 4POS 2MM / Connector Header Surface Mount 4 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541
Molex, LLC
CONN HEADER SMD 2POS 1.25MM / Connector Header Surface Mount 2 position 0.049" (1.25mm)
Lowest to $0.2843

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9570 $62.2050
150+ $0.7852 $117.7800
230+ $0.7607 $174.9610
315+ $0.7362 $231.9030
410+ $0.7116 $291.7560
545+ $0.6380 $347.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess