EN
  • EN
  • DE

87438-0363

Part No 87438-0363
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description Conn Shrouded Header (4 Sides) HDR 3 POS 1.5mm Solder RA SMD Pico-SPOX™ T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1108141-87438-0363
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 87438-0363 CAD Model

Description

The 87438-0363 is a SlimStack Board-to-Board Connector manufactured by Molex, LLC. It is part of the SlimStack series, known for its ultra-low profile and high-density design, making it ideal for applications where space is limited and reliable connections are critical.

Applications:

  • Mobile Devices: Used in smartphones, tablets, and other portable devices for connecting internal components in a compact space.
  • Wearable Technology: Employed in smartwatches, fitness trackers, and other wearable devices where small size and reliable connections are essential.
  • Medical Devices: Integrated into medical equipment for connecting PCBs in a space-saving manner.
  • Automotive Electronics: Utilized in automotive systems where compact and robust connections are required.
  • Industrial Automation: Applied in control systems and other industrial equipment where space is limited.

Features:

  • Ultra-Low Profile: SlimStack series features an extremely low profile, minimizing the overall height of the connection.
  • High Density: Offers a high pin count in a small footprint, maximizing board space utilization.
  • Secure Mating: Designed with a secure mating interface to ensure reliable connections and prevent accidental disconnections.
  • Durable Construction: Constructed from high-quality materials to withstand harsh environments and provide long-lasting performance.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Space-Saving: Its ultra-low profile and high-density design enable use in extremely space-constrained applications.
  • Reliable Connection: The secure mating interface ensures a stable and reliable connection, minimizing signal disruptions.
  • Long-Term Performance: Durable materials ensure long-term reliability and performance, even in demanding environments.
  • Easy Integration: Designed for easy assembly and integration into various electronic devices.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental standards.

Additional Details:

The 87438-0363 connector has a 0.4mm pitch and is designed to accommodate a specific number of circuits (research indicates this is likely 60 circuits). It is typically made of a high-temperature thermoplastic material suitable for reflow soldering processes. The connector is designed for parallel board-to-board connections and is commonly used in applications requiring high-density, low-profile interconnect solutions.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Anachip Corp
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Molex, LLC
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7725 $57.9375
185+ $0.6339 $117.2715
285+ $0.6142 $175.0470
390+ $0.5943 $231.7770
505+ $0.5745 $290.1225
675+ $0.5151 $347.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,060 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess