EN
  • EN
  • DE

79107-7007

Part No 79107-7007
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 79107-7007 Molex Headers & Wire Housings 2MM RECEPT. 16 CKT Vert Selective Gold datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Receptacle
Number of Positions 16 Position
Pitch 2 mm (0.079 in)
Number of Rows 2 Row
Row Spacing 2 mm (0.079 in)
Mounting Style Through Hole
Termination Style Solder Pin
Mounting Angle Straight
Contact Gender Socket (Female)
Contact Plating Gold
Series 79107
Tradename Milli-Grid
Application Board-to-Board, Signal
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 105 C
Packaging Tube
Brand Molex
Contact Material Tin
Current Rating 1 A
Housing Color Black
Housing Material Thermoplastic (TP)
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 32
Subcategory Headers & Wire Housings
Voltage Rating 125 V
Part # Aliases 0791077007
Unit Weight 0.016120 oz
Ultra Librarian 3D Model Ultra Librarian 79107-7007 CAD Model

You May Also Be Interested in

Molex, LLC
Headers & Wire Housings 3 CKT RCPT HOUSING
Lowest to $0.1433
Samtec Inc.
Headers & Wire Housings High Reliability Header Strips, .050" pitch
Need more? Email Us
JST Sales America Inc.
Headers & Wire Housings SR HEADER (SMT TOP)
Lowest to $0.2183
JST Sales America Inc.
Headers & Wire Housings PA HEADER (SMT SIDE)
Lowest to $0.4656
Molex, LLC
Headers & Wire Housings 4CKT 3.5MM W TO B C KT 3.5MM W TO B CONN
Lowest to $0.4473
JST Sales America Inc.
Headers & Wire Housings PA HEADER (SMT SIDE)
Lowest to $1.2755
JST Sales America Inc.
Headers & Wire Housings XH HEADER (TOP)
Lowest to $0.0321
Molex, LLC
Headers & Wire Housings VERTICAL HDR 6P
Lowest to $0.1180
Molex, LLC
Headers & Wire Housings HSG 4P W/RAMP/RIBS
Lowest to $0.1895

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess