EN
  • EN
  • DE

SN74LV374ADW

Part No SN74LV374ADW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 170MHz
Max Propagation Delay at V, Max CL 10.1ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 16mA, 16mA
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Iq) 20μA
Input Capacitance 2.9pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74LV374
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1255268-SN74LV374ADW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV374ADW CAD Model

Description

The SN74LV374ADW from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed for use in a wide range of digital applications. This device features eight edge-triggered D-type flip-flops with a common clock (CLK) and output enable (OE) inputs. It is part of the 'LV' family, which signifies its low-voltage operation, making it suitable for interfacing with 3.3V logic levels while still maintaining 5V tolerant inputs.

Key Features

  • Logic Type: Octal D-type flip-flop with 3-state outputs
  • Operating Voltage: 2 V to 5.5 V, ideal for low-voltage applications
  • High Drive: Capable of driving up to 24 mA at the outputs
  • 3-State Outputs: Can drive loads or be connected in parallel
  • Edge-Triggered: Captures data on the rising edge of the clock signal
  • Output Enable: OE input controls the outputs and allows for bus interfacing
  • Package: Available in a wide body SOIC package for easy PCB mounting

Applications

The SN74LV374ADW is ideal for a multitude of digital applications where low power and high speed are required. It is commonly used in:

  • Data storage and retrieval systems
  • Registers and buffers
  • Communication systems
  • Microprocessor or microcontroller interface

Reliability and Quality

As with all Texas Instruments products, the SN74LV374ADW is manufactured to the highest quality standards. It is designed to meet stringent requirements for reliability and performance in all operating conditions. The device is also RoHS compliant, ensuring it meets current environmental standards for electronic components.

Ordering Information

For detailed ordering and shipping information, please refer to the Texas Instruments official website or authorized distributors. The SN74LV374ADW is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production requirements.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9486 $52.1730
130+ $0.7784 $101.1920
200+ $0.7541 $150.8200
275+ $0.7297 $200.6675
355+ $0.7054 $250.4170
475+ $0.6324 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess