The 78713-0001 is a Micro-Fit 3.0 connector housing manufactured by Molex, LLC. This housing is a key component in the Micro-Fit 3.0 connector system, which is designed for high-density, low-power applications. It provides a secure and reliable connection for wire-to-board and wire-to-wire configurations.
Applications
- Consumer electronics (e.g., televisions, gaming consoles)
- Data and telecommunications equipment (e.g., routers, servers)
- Industrial automation systems (e.g., PLCs, HMIs)
- Medical equipment (e.g., diagnostic devices, patient monitors)
- Automotive electronics (e.g., infotainment systems, engine control units)
- Power supplies
- Robotics
Features
- Compact Micro-Fit 3.0 design for high-density applications
- Positive locking feature to prevent accidental disconnections
- Polarization to ensure correct mating
- Durable housing material for long-lasting performance
- Designed for use with Micro-Fit 3.0 terminals
- Available in various circuit sizes to accommodate different needs
Benefits
- Saves space in compact electronic devices
- Ensures a secure and reliable connection
- Prevents incorrect mating and potential damage
- Withstands harsh environments and mechanical stress
- Compatible with a wide range of wire sizes
- Offers flexibility in circuit design
Additional Details
The 78713-0001 housing is typically made from a durable thermoplastic material that provides excellent electrical insulation and mechanical strength. It is designed to be used with Molex's Micro-Fit 3.0 terminals, which are available in various plating options to suit different application requirements. The housing features a positive locking mechanism that provides an audible click when the connector is fully mated, ensuring a secure connection. The polarization feature prevents accidental mis-mating, which can damage the connector or the connected equipment. This connector system is widely used in applications where space is limited and a reliable connection is critical.