EN
  • EN
  • DE

73774-1000

Part No 73774-1000
Manufacturer Molex, LLC
Catalog Backplane Connectors
Description Backplane header mounting screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Screw
RoHS Compliant
Win Source Part Number 982731-73774-1000
Categories Backplane Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 73774-1000 CAD Model

Description

The Molex, LLC 73774-1000 is a backplane connector designed for high-speed signal transmission in telecommunications, data communications, and networking equipment. This connector facilitates board-to-board connections, allowing for modular and scalable system architectures. It’s engineered for robust performance and signal integrity.

Applications:

  • Telecommunications equipment (servers, routers, switches)
  • Data centers
  • Networking infrastructure
  • High-performance computing platforms
  • Industrial automation

Features:

  • High-density contacts
  • Optimized signal integrity
  • Robust mechanical design
  • Multiple mating options
  • Compliance with industry standards

Benefits:

  • Enables high-speed data transmission
  • Maintains signal quality in demanding environments
  • Provides reliable connections
  • Supports flexible system configurations
  • Ensures compatibility with other components

Additional Details:

The 73774-1000 backplane connector is typically designed with a high number of contacts to maximize bandwidth and data throughput. Its signal integrity is optimized through careful design of the contact geometry and shielding techniques. The connector's robust mechanical design ensures that it can withstand repeated mating cycles and vibration. The specific electrical characteristics, such as impedance and insertion loss, vary depending on the configuration and the intended application. Molex connectors are known for their quality and reliability. The 73774-1000 series often includes features like guide pins for proper alignment during mating and polarization to prevent mis-mating. Be sure to consult the datasheet for proper application.

Molex backplane connectors are manufactured to meet or exceed industry standards for performance and safety. The 73774-1000 is suitable for applications where reliable high-speed connections are critical. It’s common in modular server systems and network switches needing high data transfer between boards.

You May Also Be Interested in

Oupiin
DIN41612, MALE, HALF Q TYPE, 20 / 32 Position Din Connector Header, Male Pins Gold Through Hole
Lowest to $0.3857
TE Connectivity
CONN DIN RCPT 32POS PCB GOLD / 32 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Need more? Email Us
TE Connectivity
CONN DIN PLUG 48POS PCB RA GOLD / 48 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Lowest to $4.3224
Airborn Inc
.075 HIGH DENSITY RECTANGULAR CO / 220 Connector Plug, Male Pins Surface Mount
Lowest to $244.2351
ITT Cannon, LLC
LEVER QLC / Connector Handle For QLC Series
Lowest to $4.9459
Amphenol
PWRBLADE ULTRA RAP STB / 43 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Lowest to $48.9628
TE Connectivity
CONN HDR HIGH SPEED 120POS PCB / 120 Connector Header, Male Pins and Blades Through Hole High Speed
Need more? Email Us
Amphenol
PWRBLADE+ R/A PF REC
Lowest to $32.6415
Hirose Electric Co Ltd
CONTACT PIN SIGNAL 20-24AWG GOLD / Contact Gold Signal Pin 20-24 AWG Crimp
Lowest to $0.3375

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess