EN
  • EN
  • DE

73412-0114

Part No 73412-0114
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF)
Description Connector Accessories Ferrule Straight Copper Alloy Silver Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Coaxial
Contact Material Brass
Contact Plating Gold
Country of Origin TW
Frequency 6 GHz
Gender Female
Halogen Free Low Halogen
Height 1.36 mm
Impedance 50 Ω
Maximum Operating Temperature 90 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Contacts 1
Orientation Straight
Packaging Cut Tape
Polarity Standard
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination Solder
Voltage Rating 60 V
Weight 69.994973 mg
Win Source Part Number 997327-73412-0114
Categories Coaxial Connectors(RF)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 73412-0114 CAD Model

Description

The 997327-73412-0114 coaxial connector is a reliable and high-performance component that is used for RF applications.

  • Gender: female
  • Orientation: straight
  • Contact(s): single
  • Contact Material: brass
  • Contact Plating: gold
  • Impedance: 50 Ω
  • Frequency: 6 GHz
  • Voltage Rating: 60 V
  • Packaging: cut tape
  • Height: 1.36mm
  • Weight: 69.994973mg
  • RoHS: compliant
  • Halogen: low

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50 Ohms
Lowest to $0.7336
Molex, LLC
73300-0021 Molex RF Connectors / Coaxial Connectors SMPM PLUG EDGE MNT FULL DETENT 50 OHM datasheet, inventory, & pricing.
Lowest to $11.6418
HJ Tech
Connector Receptacle SMA Female Pin Through Hole Positive Pin
Lowest to $1.1143
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Molex, LLC
Connector Receptacle IPEX Male Pin Surface Mount
Lowest to $0.5821
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Molex, LLC
73157-0001 Molex RF Connectors / Coaxial Connectors JACK RECEP 1.85MM PCB W/4.76MM SCREWS datasheet, inventory, & pricing.
Lowest to $74.0299
Megastar
Connector Receptacle IPEX Male Pin 50Ω Surface Mount
Lowest to $0.0997

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess