EN
  • EN
  • DE

73252-0090

Part No 73252-0090
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF)
Description Conn Coaxial 50Ohm ST SMD F Gold Over Nickel Frame
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Stainless Steel
Body Plating Passivated
Mounting SMD (SMT)
Termination SMD/SMT
Connector Type SMD/SMT
Contact Material Copper, Gold, Nickel
Contact Plating Gold
Country of Origin US
Dielectric Material PTFE
Frequency 40 GHz
Gender Female
Halogen Free Low Halogen
Height 11.176 mm
Impedance 50 Ω
Lead Free Yes
Maximum Operating Temperature 155 °C
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Contacts 1
Orientation Straight
Plating Passivated
Radiation Hardening No
RoHS Compliant
Termination Solder
Voltage Rating 350 V
Win Source Part Number 1023140-73252-0090
Categories Coaxial Connectors(RF)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 73252-0090 CAD Model

Description

The Molex 1023140-73252-0090 is a 40 GHz straight SMD/SMT connector with a voltage rating of 350V and one female contact.

  • Manufacturer: Molex
  • Frequency: 40 GHz
  • Orientation: Straight
  • Mounting Style: SMD/SMT
  • Voltage Rating: 350V
  • Contact Gender: Female
  • Contact Count: 1
  • Contact Plating: Gold
  • Body Material: Stainless Steel
  • Body Plating: Passivated
  • Mounting Type: Surface Mount
  • Impedance: 50 Ω
  • Height: 11.176mm
  • RoHS Compliant: Yes
  • Lead Free: Yes
  • Maximum Operating Temperature: 155 °C
  • Low Halogen: Yes
  • Supply Status: Short Supply
  • Radiation Hardened: No
  • Application: Coaxial Connectors (RF)

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To N Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50 Ohms
Need more? Email Us
Radiall USA, Inc.
SMA / STRAIGHT PLUG CRIMP OR SOL / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
TE Connectivity
CONN UMC JACK STR SMD
Lowest to $0.5292
Amphenol-RF Division
CONN ADAPT BNC PLUG TO F PLUG / Adapter Coaxial Connector BNC Plug, Male Pin To F Plug, Male Pin 50Ohm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess