EN
  • EN
  • DE

0731000105

Part No 0731000105
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN BNC RCPT R/A 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Manufacturer Molex
Packaging Tray
Connector Style BNC
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Through Hole, Right Angle
Fastening Type Bayonet Lock
Number of Ports 1
Housing Color Silver
Center Contact Material Phosphor Bronze
Body Material Zinc Alloy
Body Finish Nickel
Center Contact Plating Gold; Tin
Dielectric Material Polypropylene (PP)
Mating Cycles 500
Base Product Number 073100
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4010
Other Part Number 731000105-E,0731000105-E,WM5524,073100-0105,73100-0105-E,073100-0105-E,73100-0105,731000105,SD-73100-0105
Standard Package 1
Win Source Part Number 1332027-0731000105
Ultra Librarian 3D Model Ultra Librarian 0731000105 CAD Model

Description

The Molex 1332027-0731000105 is a BNC coaxial connector assembly with a jack, female socket connector type.

  • Fastening Type: Bayonet Lock
  • Mounting Type: Through Hole, Right Angle
  • Impedance: 50 Ohm
  • Shielding: Shielded
  • Termination: Solder
  • Material: Zinc Alloy
  • Finish: Nickel
  • Housing Color: Silver
  • Mating Cycle: 500
  • ECCN: EAR99
  • ROHS3 Compliant: Yes
  • HTSUS Code: 8536.69.4010
  • Package: Tray

You May Also Be Interested in

Linx Technologies Inc.
CONN SMA REC STR T&R
Lowest to $5.2389
LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
Samtec Inc.
CONN MMCX JACK STR 50OHM EDGEMNT
Lowest to $3.2015
Hirose Electric Co Ltd
INTERCONNECT CIRCULAR
Lowest to $6.0247
Molex, LLC
SMPM PLUG EDGE MNT 50 OHM FULL D
Lowest to $11.6418
Hirose Electric Co Ltd
CONN UMC PLUG STR 75OHM SOLDER
Need more? Email Us
Amphenol
CONN SMA PLUG STR 50OHM SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN BNC JACK STR 75 OHM SOLDER
Need more? Email Us
Samtec Inc.
CONN MCX JACK STR 75 OHM PCB
Lowest to $4.6568

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3844 $61.3816
33+ $3.5978 $118.7274
50+ $3.4846 $174.2300
69+ $3.3726 $232.7094
89+ $3.2606 $290.1934
119+ $2.9233 $347.8727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 457 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess