EN
  • EN
  • DE

70246-1001

Part No 70246-1001
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description 2.54MM CGRID HDR SHRD /SLT .38AU / Connector Header position
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Molex
Series *
Package Tray
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-70246-1001
Standard Package 1
Win Source Part Number 1153108-70246-1001
Ultra Librarian 3D Model Ultra Librarian 70246-1001 CAD Model

Description

The Molex 70246-1001 is a circular connector housing designed to provide a durable and reliable connection solution for various applications. This housing is engineered to protect and secure electrical connections, ensuring signal integrity and preventing environmental damage. It delivers a combination of robustness, ease of use, and consistent performance.

Applications:

  • Industrial automation systems needing secure and dependable connections.
  • Robotics applications where strong and compact connectors are crucial for operation.
  • Medical equipment requiring high reliability and signal integrity for accurate diagnostics.
  • Telecommunications infrastructure for connecting components reliably.
  • Aerospace and defense applications demanding robust connectors able to handle extreme conditions.

Features:

  • Durable Construction: Made from high-quality materials, this housing is built to withstand harsh environments, including temperature variations, humidity, and vibration.
  • Secure Locking Mechanism: Incorporates a secure locking mechanism to ensure a stable and reliable connection, preventing accidental disconnections and signal loss.
  • Compact Design: The compact form factor allows for high-density packaging, making it suitable for applications with limited space.
  • Easy Assembly: Designed for easy and quick assembly, reducing installation time and associated costs.
  • Environmental Protection: Provides protection against environmental factors, preventing the ingress of dust and moisture to maintain connection integrity.

Benefits:

  • Enhanced Reliability: Ensures a stable and reliable connection, minimizing downtime and reducing maintenance costs.
  • Improved Signal Integrity: Protects the electrical connection from environmental influences, maintaining signal integrity and performance.
  • Reduced Installation Costs: The streamlined assembly design cuts down on installation time and labor expenses.
  • Increased Durability: Capable of withstanding harsh environmental conditions, extending the lifespan of the connection and reducing the frequency of replacements.
  • Versatile Application: Suitable for a broad range of applications, offering a flexible and cost-effective interconnect solution.

Additional Details:

The Molex 70246-1001 circular connector housing is typically constructed from high-performance polymers, ensuring both mechanical strength and electrical insulation. It is designed to accommodate specific contact types and wire gauges, providing flexibility in design and deployment. The robust design and environmental protection features make it an ideal choice for demanding applications where long-term reliability is essential.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN PLG HSG FMALE 10POS INLINE
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG MALE 15POS PNL MT
Need more? Email Us
Conesys
AE8 12C 12#20 PIN RECP
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG FMALE 6POS PNL MT
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us
TE Connectivity
CONN PLUG HSNG MALE 33POS INLINE
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG FMALE 151P PNL MT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9545 $52.4975
130+ $0.7832 $101.8160
200+ $0.7588 $151.7600
275+ $0.7343 $201.9325
355+ $0.7098 $251.9790
475+ $0.6364 $302.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,469 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess