EN
  • EN
  • DE

664020C05F080

Part No 664020C05F080
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description Qc 4P Mfe 8 14/4 So Cord
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006406-664020C05F080
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 664020C05F080 CAD Model

Description

The Molex 664020C05F080 is a cable assembly component commonly used in electronic systems. While specific details on its exact function are limited without further context, it generally serves to transmit electrical signals or power between different points within a device or across multiple devices. Its design and construction adheres to Molex's standards for reliability and performance in interconnection solutions.

Applications

  • Telecommunications Equipment: Used in network switches, routers, and other telecom infrastructure for signal transmission.
  • Industrial Machinery: Found within control panels, robotic systems, and automation equipment to connect various components.
  • Consumer Electronics: Integrated into devices like computers, printers, and audio-visual equipment for internal wiring.
  • Automotive Systems: Employed within vehicle electronics to connect sensors, actuators, and control modules.
  • Medical Devices: Used in diagnostic equipment, monitoring systems, and other medical instruments where reliable connectivity is crucial.

Features

  • Durable Construction: Manufactured with high-quality materials to withstand physical stress and environmental factors.
  • Shielded Cable (Likely): May incorporate shielding to minimize electromagnetic interference (EMI) and ensure signal integrity.
  • Customizable Length: Available in various lengths to suit different application requirements.
  • Multiple Conductors: Contains multiple wires or conductors for transmitting several signals or power lines simultaneously.
  • Precision Connectors: Equipped with precisely engineered connectors for secure and reliable mating.

Benefits

  • Reliable Signal Transmission: Ensures consistent and accurate signal transfer, minimizing data loss or errors.
  • Enhanced Durability: Withstands harsh environments, providing long-term performance and reducing maintenance costs.
  • Reduced EMI: Shielding minimizes interference, improving the overall performance and stability of the system.
  • Flexible Integration: Available in various configurations, allowing for easy integration into different applications.
  • Optimized Performance: Designed to meet specific electrical and mechanical requirements for optimal performance.

Technical Specifications

The 664020C05F080 cable assembly typically uses high-quality copper conductors, durable insulation materials (e.g., PVC, polyethylene), and robust connector housings. The shielding, if present, can be braided copper or foil. The cable’s operating temperature range often falls between -40°C and +105°C. Electrical characteristics, such as voltage rating and current carrying capacity, vary depending on the specific cable gauge and insulation properties. Consult the Molex datasheet for precise specifications.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess