EN
  • EN
  • DE

55917-1610

Part No 55917-1610
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 2.00mm (.079") Pitch MicroClasp™ Wire-to-Board Header, Dual Row, Vertical, 16Circuits, with PCB Locator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1129315-55917-1610
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 55917-1610 CAD Model

Description

The Molex 55917-1610 is a PicoBlade connector housing. This connector is part of the Molex PicoBlade series, renowned for its miniature size, secure locking mechanism, and suitability for high-density applications where space is limited.

Applications

  • Consumer Electronics: Typically found in devices like smartphones, digital cameras, and other portable electronics for internal board-to-board or wire-to-board connections.
  • Industrial Control: Utilized in industrial equipment and control systems where compact and reliable connections are necessary.
  • Robotics: Incorporated into robotics applications for connecting sensors, motors, and control modules within a small footprint.
  • Medical Devices: Employed in medical equipment for internal connections where space is constrained and reliability is paramount.
  • Data Communications: Used in networking and telecommunications equipment for signal and power connections.

Features

  • Number of Circuits: 16
  • Pitch: 1.25mm pitch for high-density packaging.
  • Housing Material: Durable plastic construction, typically UL 94V-0 rated for flammability resistance.
  • Color: Natural (usually white or off-white).
  • Polarization: Features a polarized design to prevent incorrect mating.
  • Locking Mechanism: Employs a friction lock or similar mechanism to ensure secure retention.

Benefits

  • Space Saving: The compact 1.25mm pitch allows for high-density connections in space-constrained applications, optimizing board space.
  • Secure Connection: The locking mechanism ensures a reliable connection, preventing accidental disconnections, especially in vibration-prone environments.
  • Easy Assembly: Designed for straightforward assembly with compatible Molex PicoBlade crimp terminals.
  • Versatile: Suitable for a wide range of applications requiring small, reliable, and high-density connections.
  • Durable: Constructed from high-quality materials, providing long-lasting performance and resistance to environmental factors.

Additional Details

The Molex 55917-1610 PicoBlade connector housing is designed to be used with Molex PicoBlade crimp terminals. These terminals are crimped onto wires and then inserted into the housing. The housing provides insulation and protection for the terminals and ensures proper alignment when mated with a corresponding header or receptacle.

The PicoBlade series is known for its low profile and compact size, making it an ideal solution for applications where minimizing space and weight is critical. It is designed for automated assembly processes, contributing to enhanced manufacturing efficiency. Proper handling and storage are recommended to maintain optimal performance and reliability. The wire gauge typically used with these connectors ranges from 26 AWG to 32 AWG, depending on the current requirements of the application.

You May Also Be Interested in

Amphenol
CONN SELF-MATE 70POS SMD GOLD / 70 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT?
Lowest to $4.0998
Molex, LLC
CONN HEADER VERT 20POS 2MM / Connector Header Through Hole 20 position 0.079" (2.00mm)
Need more? Email Us
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6149
TE Connectivity
CONN HEADER SMD 3POS 3MM / Connector Header Surface Mount 3 position 0.118" (3.00mm)
Need more? Email Us
Molex, LLC
CONN HEADER SMD 2POS 1.25MM / Connector Header Surface Mount 2 position 0.049" (1.25mm)
Lowest to $0.2843
TE Connectivity
CONN HEADER VERT 10POS 5.08MM / Connector Header Through Hole 10 position 0.200" (5.08mm)
Lowest to $3.7279
Molex, LLC
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Lowest to $8.9732
TE Connectivity
CONN HEADER R/A 6POS 2.54MM / Connector Header Through Hole, Right Angle 6 position 0.100" (2.54mm)
Lowest to $2.1945

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6006 $60.0600
235+ $0.4929 $115.8315
365+ $0.4775 $174.2875
500+ $0.4620 $231.0000
650+ $0.4467 $290.3550
870+ $0.4005 $348.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,751 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess