EN
  • EN
  • DE

52852-0690

Part No 52852-0690
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1039138-52852-0690
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 52852-0690 CAD Model

Description

The 52852-0690 is a Micro-Fit 3.0 receptacle housing from Molex. This housing is part of the Micro-Fit 3.0 connector system, which is known for its compact size and high current carrying capabilities, making it ideal for a wide range of applications.

Applications

  • Wire-to-wire connections
  • Wire-to-board connections
  • Power supplies
  • Data communication equipment
  • Automotive electronics
  • Industrial automation

Features

  • 6 Circuits: Provides connectivity for multiple signals or power lines.
  • Dual Row: Maximizes circuit density in a compact form factor.
  • Black Color: Allows for easy identification and aesthetic integration.
  • Positive Locking: Ensures a secure connection and prevents accidental disconnections.
  • 3.0mm Pitch: Offers a balance between size and current carrying capacity.
  • Durable Housing Material: Provides protection and long-term reliability.

Benefits

  • Reliable Connection: The positive locking mechanism ensures a secure and stable electrical connection.
  • Compact Design: The small size allows for high-density packaging in space-constrained applications.
  • Versatile Application: Suitable for both wire-to-wire and wire-to-board connections.
  • Easy Assembly: Designed for quick and easy termination.
  • Robust Performance: Durable materials ensure long-term reliability in demanding environments.

Additional Details

The 52852-0690 receptacle housing is designed to be used with Micro-Fit 3.0 crimp terminals. These terminals are available in various wire gauges to accommodate different current requirements. The housing is made from a durable UL 94V-0 rated material, providing excellent flame retardancy. The Micro-Fit 3.0 connector system is designed to meet the demands of modern electronic devices that require both power and signal connections in a small form factor. The connectors offer a current carrying capacity of up to 8.5A per circuit, making them suitable for power applications as well. Proper tooling is required for crimping the terminals to ensure a reliable and gas-tight connection. The 52852-0690 is frequently used in cable assemblies and board-to-wire connections. The operating temperature range is typically -40°C to +105°C.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess