EN
  • EN
  • DE

52807-1610

Part No 52807-1610
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815685-52807-1610
Ultra Librarian 3D Model Ultra Librarian 52807-1610 CAD Model

Description

The Molex 52807-1610 is a 16-circuit, 1.00mm pitch Easy-On type FFC/FPC connector designed for secure and reliable connections in a variety of electronic applications. This top contact style connector offers a user-friendly interface, simplifying the insertion and removal of FFC/FPC cables.

Applications:

  • LCD displays: Commonly used to connect LCD panels to driver boards.
  • Notebook computers: Connects various internal components with flexible circuitry.
  • Mobile phones: Enables connections to displays, cameras, and other modules.
  • Digital cameras: Used for connecting image sensors and other internal boards.
  • Printers: Connects print heads, control panels, and other modules within the printer.
  • Consumer electronics: Used in various devices like DVD players, gaming consoles, and portable media players.
  • Automotive electronics: Employed in automotive display systems and control units.

Features:

  • 1.00mm Pitch: Provides high-density interconnection for compact electronic designs.
  • Top Contact: Simplifies cable insertion and offers better retention force.
  • 16 Circuits: Supports multiple signal and power lines.
  • Easy-On Actuator: Facilitates easy and secure cable locking and unlocking.
  • Surface Mount Technology (SMT): Enables automated assembly and high-density mounting.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Durable Construction: Designed to withstand repeated insertion and removal cycles.

Benefits:

  • Reliable Connection: Ensures stable signal transmission and prevents disconnections.
  • Easy Cable Insertion: Reduces assembly time and effort.
  • Compact Design: Enables miniaturization of electronic devices.
  • Durable and Long-lasting: Offers a long service life and minimizes maintenance costs.
  • RoHS Compliance: Meets environmental regulations and reduces environmental impact.
  • Secure Locking Mechanism: Prevents accidental cable disconnections in dynamic environments.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

Additional Details:

The 52807-1610 connector is typically mounted on a PCB using surface mount technology (SMT). It supports standard FFC/FPC cable thicknesses and materials. The actuator, or cable lock, is designed for easy operation and provides a tactile feedback to confirm secure cable connection. The housing material is typically high-temperature thermoplastic, ensuring suitability for reflow soldering processes.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN FFC BOTTOM 13POS 0.50MM R/A / 13 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 7POS 1.00MM R/A / 7 Position FFC, FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Lowest to $0.4906
TE Connectivity
FLEX CABLE - AFE14T/AF14/AFE14T / 14 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 6.00" (152.40mm)
Lowest to $3.1719
TE Connectivity
FLEX CABLE - AFE20T/AF20/AFE20T / 20 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 3.00" (76.20mm)
Lowest to $2.6595
TE Connectivity
FLEX CABLE - AFH07T/AE07/AFH07T / 7 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 5.00" (127.00mm)
Lowest to $1.1053
TE Connectivity
4 Position Flat Flex Cable Assembly Receptacle to Receptacle
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC BOTTOM 61POS 0.30MM R/A / 61 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $7.9063
Molex, LLC
15266-0213 Molex FFC / FPC Jumper Cables PREMO-FLEX 0.50 JMPR LGT 127 TYPEA 20CKT datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7357 $58.8560
195+ $0.6036 $117.7020
300+ $0.5848 $175.4400
410+ $0.5660 $232.0600
530+ $0.5470 $289.9100
710+ $0.4904 $348.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess