The Molex 52559-2672 is a Flat Flex Cable (FFC) connector designed for creating robust and compact interconnections between flexible flat cables and printed circuit boards (PCBs). This connector is commonly used in various applications where space-saving and easy assembly are crucial, such as portable electronics, office equipment, and automotive systems. It facilitates high-density signal transmission while ensuring secure and reliable connections.
Applications
- Portable electronic devices (tablets, laptops, smartphones)
- Office equipment (printers, scanners, copiers)
- Automotive electronics (navigation systems, entertainment systems)
- Industrial control panels and instrumentation
- Medical equipment (diagnostic and monitoring devices)
Features
- Compact design minimizes space requirements on the PCB
- ZIF (Zero Insertion Force) mechanism for easy cable insertion and extraction
- Surface mount termination for automated assembly processes
- High pin count supports high-density signal transmission
- Polarization features to prevent mis-mating and ensure correct connections
Benefits
- Reduces overall product size and weight due to its compact form factor
- Simplifies cable assembly and minimizes the risk of damage with the ZIF design
- Supports high-volume manufacturing through automated assembly capabilities
- Provides reliable electrical performance in demanding applications
- Eliminates the potential for incorrect connections, preventing damage and ensuring proper functionality
Additional Details
The 52559-2672 FFC connector is constructed using high-quality materials to ensure long-term reliability and consistent performance. Its design features provide stable electrical characteristics and resistance to environmental factors. The ZIF mechanism allows for repeated cable insertions and removals without compromising the integrity of the connection.
Technical Specifications:
- Number of Contacts: 26 (deduced from 26 in the part number 52559-2672, assuming the '26' is indicative of the number of contacts. Verify with the datasheet.)
- Pitch: Commonly available in 0.5 mm or 1.0 mm pitch (check the datasheet for the exact value)
- Mounting Style: Surface Mount (SMT)
- Termination Style: Solder
- Actuation Type: Top or Bottom Entry ZIF (refer to the datasheet)
- Material: High-performance plastic housing with durable metal contacts
- Operating Temperature Range: Typically -25°C to +85°C
For detailed specifications, including exact dimensions, electrical characteristics, material properties, and recommended mating cable types, please consult the official Molex datasheet for the 52559-2672 FFC connector.