EN
  • EN
  • DE

52559-2433

Part No 52559-2433
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
RoHS State Request Verification
Win Source Part Number 759136-52559-2433
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 52559-2433 CAD Model

Description

The Molex 52559-2433 is a 24-circuit Flat Flex Cable (FFC) connector. It is a key component used for establishing reliable connections between FFC/FPC cables and printed circuit boards (PCBs). This connector is designed for high-density signal transmission in a compact form factor, making it suitable for a wide range of applications where space is a constraint.

Applications

  • Consumer Electronics: Used in laptops, smartphones, tablets, and digital cameras for connecting displays, touchscreens, and other internal components.
  • Automotive: Employed in automotive infotainment systems, dashboard displays, and sensor connections.
  • Industrial Equipment: Found in industrial control panels, robotics, and testing equipment for connecting various electronic modules.
  • Medical Devices: Utilized in medical imaging equipment, patient monitoring systems, and diagnostic tools.
  • Printers and Scanners: Used for connecting print heads, scanner modules, and control panels.

Features

  • 24 Circuits: Provides a 24-position interface for multiple signal connections.
  • Compact Design: Small form factor allows for use in space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs and improving reliability.
  • ZIF (Zero Insertion Force): Ensures easy and damage-free cable insertion and removal.
  • Durable Construction: Made from high-quality materials to withstand mechanical stress and environmental conditions.

Benefits

  • High-Density Connectivity: Enables a large number of connections in a small area, optimizing board space utilization.
  • Reliable Signal Transmission: Ensures stable and consistent electrical performance, minimizing signal loss and interference.
  • Easy Assembly: SMT compatibility and ZIF design simplify the assembly process, reducing production time and costs.
  • Long-Term Durability: Withstands vibration, shock, and temperature variations, ensuring long-term reliability in harsh environments.
  • Versatile Applications: Suitable for a wide range of industries and applications, providing a flexible connectivity solution.

Additional Details

The Molex 52559-2433 connector features a 1.00mm pitch, making it compatible with standard FFC/FPC cables. Its operating temperature range is typically -40°C to +85°C. The housing material is generally a high-temperature thermoplastic, and the contacts are made of phosphor bronze with tin plating to ensure good conductivity and corrosion resistance. This connector is RoHS compliant, ensuring it meets environmental standards for hazardous substance reduction.

You May Also Be Interested in

Amphenol
CONN FPC TOP 16POS 1.00MM R/A / 16 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
AVX Corp/Kyocera Corp
0.3MM PITCH - 09 POS - RT ANGLE / 9 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $1.2513
Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 13POS 0.50MM R/A / 13 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
FLEX CABLE - AFH07T/AE07/AFH07T / 7 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 5.00" (127.00mm)
Lowest to $1.1053
Molex, LLC
15266-0213 Molex FFC / FPC Jumper Cables PREMO-FLEX 0.50 JMPR LGT 127 TYPEA 20CKT datasheet, inventory, & pricing.
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 7POS 1.00MM R/A / 7 Position FFC, FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Lowest to $0.4906
Amphenol
CONN FFC FPC RCPT 8POS 2.54MM / 8 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $1.2906
TE Connectivity
FLEX CABLE - AFE18T/AF18/AFE18T / 18 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 8.00" (203.20mm)
Lowest to $3.1843

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess