The 52559-1672 is a connector component manufactured by Molex, LLC. Specific details about this particular part number are somewhat limited, requiring a broader look at the 52559 series to infer its general characteristics. Generally, Molex connectors are known for their reliability and application in various electronic systems, providing secure and efficient connections between circuit boards, wires, and other components.
Applications
- Board-to-board connections in electronic devices
- Signal and power transmission in industrial equipment
- Automotive electronics
- Data and telecommunications systems
- Consumer electronics
Features
- Connector system designed for secure mating
- Durable construction for reliable performance
- Compact design for space-saving applications
- Various pin counts and configurations available
- High-quality materials for enhanced conductivity and longevity
Benefits
- Ensures reliable electrical connections, reducing downtime and maintenance costs
- Facilitates efficient signal and power transmission in electronic systems
- Compact design allows for use in space-constrained applications
- Durable construction ensures long-term performance in harsh environments
- Wide range of configurations available to meet diverse application needs
Technical Specifications
While the exact specifications for the 52559-1672 are not readily available without specific datasheets, the Molex 52559 series typically features a pitch (contact spacing) of around 0.5mm to 1.0mm. The connector is likely designed for surface mount technology (SMT) for automated assembly. Current and voltage ratings will vary based on the specific configuration and application, but they are generally designed to handle low to medium power and signal requirements. The operating temperature range is typically between -40°C and +85°C, suitable for a wide range of industrial and commercial applications. The connector housing material is often made of high-temperature thermoplastic, providing excellent insulation and resistance to soldering heat. The contacts are usually made of copper alloy with gold or tin plating to ensure good conductivity and corrosion resistance. Precise electrical characteristics, mating cycles, and insertion/extraction forces would be found in the product datasheet.